DIODES Incorporated TVS Diodes D5V0S1U2WS-7

Description
16V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
16V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D5V0S1U2WS-7DKR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

16V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 31-D5V0S1U2WS-7CT-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

16V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - 31-D5V0S1U2WS-7TR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

16V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1054902-D5V0S1U2WS-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1054902-D5V0S1U2WS-7
Circuit Protection - TVS - Diodes 1054902-D5V0S1U2WS-7
Win Source Part Number: 1054902-D5V0S1U2WS-7 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6.2V Voltage - Clamping (Max) @ Ipp: 16V Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Capacitance @ Frequency: 950pF @ 1MHz Current - Peak Pulse (10/1000µs): 70A (8/20µs) Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): D5V0S1U2WS-7D5V0S1U2 WS7; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D5V0S1U2WS-7CT,D5 V0S1U2WS-7-ND,31-D5V 0S1U2WS-7TR,31-D5V0S 1U2WS-7DKR Base Product Number: D5V0S1

Win Source Part Number: 1054902-D5V0S1U2WS-7
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6.2V
Voltage - Clamping (Max) @ Ipp: 16V
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Capacitance @ Frequency: 950pF @ 1MHz
Current - Peak Pulse (10/1000µs): 70A (8/20µs)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): D5V0S1U2WS-7D5V0S1U2WS7;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-D5V0S1U2WS-7CT,D5V0S1U2WS-7-ND,31-D5V0S1U2WS-7TR,31-D5V0S1U2WS-7DKR
Base Product Number: D5V0S1

Buy Now Datasheet
TVS Protection Diode - 144-D5V0S1U2WS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0S1U2WS-7
TVS Protection Diode 144-D5V0S1U2WS-7
TVS DIODE 5.5VWM 16VC SOD323 Product overview: D5V0S1U2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0S1U2WS-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 16VC SOD323 Product overview: D5V0S1U2WS-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0S1U2WS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Esd Protection, 5.5V, Sod-323; Clamping Voltage Vc Max Diodes Inc. - 12AC0725 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, Sod-323; Clamping Voltage Vc Max Diodes Inc.
12AC0725
Diode, Esd Protection, 5.5V, Sod-323; Clamping Voltage Vc Max Diodes Inc. 12AC0725
DIODE, ESD PROTECTION, 5.5V, SOD-323; Clamping Voltage Vc Max:16V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:350mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, SOD-323; Clamping Voltage Vc Max:16V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:350mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
TVS Diodes D5V0S1U2WS-7
TVS DIODE 5.5VWM 16VC SOD323

TVS DIODE 5.5VWM 16VC SOD323

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0S1U2WS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0S1U2WS-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0S1U2WS-7
TVS DIODE 5.5VWM 16VC SOD323

TVS DIODE 5.5VWM 16VC SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D5V0S1U2WS-7DKR-ND 1054902-D5V0S1U2WS-7 144-D5V0S1U2WS-7 12AC0725 D5V0S1U2WS-7 D5V0S1U2WS-7
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Diode, Esd Protection, 5.5V, Sod-323; Clamping Voltage Vc Max Diodes Inc. TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-323; SC-76, SOD-323 SOD-323; SC-76, SOD-323 Tape & Reel (TR) SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323
Peak Pulse Power 1000 watts 1000 watts 1000 watts 1000 watts 1000 watts
VC 16 volts 16 volts 16 volts 16 volts
VBR 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data