47V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount USM
47V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount USM
47V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount USM
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 868551-DF3D29FU,LF
Features: 47V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount USM
Package: Reel - TR
Package: SC-70, SOT-323
Mounting: Surface Mount
Family Name: DF3D29
Categories: Circuit Protection
Case / Package: USM
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.10.0080
Other Part Number: DF3D29FU,LF(B, DF3D29FU,LF(T, DF3D29FULFTR, DF3D29FULFDKR, DF3D29FULFCT
TVS DIODE 24VWM 47VC USM Product overview: DF3D29FU,LF from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF3D29FU,LF can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 47VC USM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF3D29FULFCT-ND | 868551-DF3D29FU,LF | 144-DF3D29FU,LF | DF3D29FU,LF |
| Product Name | TVS Diodes | TVS - TVS - Diodes - DF3D29FU,LF | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOT323; SC-70, SOT-323 | USM | Tape & Reel (TR) | USM |
| Peak Pulse Power | 140 watts | 140 watts | 140 watts | |
| VC | 47 volts | 47 volts |