DIODES Incorporated TVS Diodes D5V0F1U2S9-7

Description
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet
Description
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D5V0F1U2S9-7DICT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - D5V0F1U2S9-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - D5V0F1U2S9-7DITR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS - TVS - Diodes - D5V0F1U2S9-7 - 868061-D5V0F1U2S9-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0F1U2S9-7
868061-D5V0F1U2S9-7
TVS - TVS - Diodes - D5V0F1U2S9-7 868061-D5V0F1U2S9-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868061-D5V0F1U2S9-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: D5V0F1 Categories: Circuit Protection Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0F1U2S9-7DICT, D5V0F1U2S9-7DITR, D5V0F1U2S9-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868061-D5V0F1U2S9-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Family Name: D5V0F1
Categories: Circuit Protection
Case / Package: SOD-923
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D5V0F1U2S9-7DICT, D5V0F1U2S9-7DITR, D5V0F1U2S9-7DIDKR

Buy Now Datasheet
TVS Protection Diode - 144-D5V0F1U2S9-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0F1U2S9-7
TVS Protection Diode 144-D5V0F1U2S9-7
TVS DIODE 5.5VWM 12VC SOD923 Product overview: D5V0F1U2S9-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F1U2S9-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 12VC SOD923 Product overview: D5V0F1U2S9-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F1U2S9-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes D5V0F1U2S9-7
TVS DIODE 5.5VWM 12VC SOD923

TVS DIODE 5.5VWM 12VC SOD923

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0F1U2S9-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0F1U2S9-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0F1U2S9-7
TVS DIODE 5.5VWM 12VC SOD923

TVS DIODE 5.5VWM 12VC SOD923

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D5V0F1U2S9-7DICT-ND 868061-D5V0F1U2S9-7 144-D5V0F1U2S9-7 D5V0F1U2S9-7 D5V0F1U2S9-7
Product Name TVS Diodes TVS - TVS - Diodes - D5V0F1U2S9-7 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOD-923 SOD-923 Tape & Reel (TR) SOD-923 SOD-923
VC 12 volts 12 volts 12 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data