DIODES Incorporated TVS Diodes D5V0F1U2LPQ-7B

Description
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D5V0F1U2LPQ-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D5V0F1U2LPQ-7BCT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D5V0F1U2LPQ-7BTR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Protection Diode - 144-D5V0F1U2LPQ-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0F1U2LPQ-7B
TVS Protection Diode 144-D5V0F1U2LPQ-7B
TVS DIODE 5.5VWM 12VC DFN1006-2 Product overview: D5V0F1U2LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F1U2LPQ-7B can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 12VC DFN1006-2 Product overview: D5V0F1U2LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F1U2LPQ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334849-D5V0F1U2LPQ-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334849-D5V0F1U2LPQ-7B
Circuit Protection - TVS - Diodes 1334849-D5V0F1U2LPQ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1334849-D5V0F1U2LPQ- 7B Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6V Voltage - Clamping (Max) @ Ipp: 12V Power Line Protection: No Capacitance @ Frequency: 0.5pF @ 1MHz Current - Peak Pulse (10/1000µs): 1.5A (8/20µs) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D5V0F1U2LPQ-7BTR, 31-D5V0F1U2LPQ-7BCT, 31-D5V0F1U2LPQ-7BDKR Base Product Number: D5V0F1 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334849-D5V0F1U2LPQ-7B
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 12V
Power Line Protection: No
Capacitance @ Frequency: 0.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1.5A (8/20µs)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-D5V0F1U2LPQ-7BTR,31-D5V0F1U2LPQ-7BCT,31-D5V0F1U2LPQ-7BDKR
Base Product Number: D5V0F1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes D5V0F1U2LPQ-7B
TVS DIODE 5.5VWM 12VC DFN1006-2

TVS DIODE 5.5VWM 12VC DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D5V0F1U2LPQ-7BDKR-ND 144-D5V0F1U2LPQ-7B 1334849-D5V0F1U2LPQ-7B D5V0F1U2LPQ-7B
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric) 0402 (1006 Metric)
VC 12 volts 12 volts 12 volts
VBR 6 volts 6 volts 6 volts
IFSM 1.5 amps
Unlock Full Specs
to access all available technical data