SURGE PROTECTION PP X1-DFN1006-2
SURGE PROTECTION PP X1-DFN1006-2
SURGE PROTECTION PP X1-DFN1006-2
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D3V3H1U2LPQ-7BTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 350 watts |
| VC | 10 volts |