DIODES Incorporated TVS Protection Diode D5V0F2U3LPQ-7B

Description
TVS DIODE 5.5VWM 12VC DFN1006-3 Product overview: D5V0F2U3LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F2U3LPQ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5.5VWM 12VC DFN1006-3 Product overview: D5V0F2U3LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F2U3LPQ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-D5V0F2U3LPQ-7B
TVS Protection Diode 144-D5V0F2U3LPQ-7B
TVS DIODE 5.5VWM 12VC DFN1006-3 Product overview: D5V0F2U3LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F2U3LPQ-7B can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 12VC DFN1006-3 Product overview: D5V0F2U3LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F2U3LPQ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-D5V0F2U3LPQ-7BTR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3

Buy Now Datasheet
TVS Diodes - 31-D5V0F2U3LPQ-7BCT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3

Buy Now Datasheet
TVS Diodes - 31-D5V0F2U3LPQ-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3

Buy Now Datasheet
TVS - TVS - Diodes - D5V0F2U3LPQ-7B - 868066-D5V0F2U3LPQ-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0F2U3LPQ-7B
868066-D5V0F2U3LPQ-7B
TVS - TVS - Diodes - D5V0F2U3LPQ-7B 868066-D5V0F2U3LPQ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 868066-D5V0F2U3LPQ-7 B Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3 Package: 3-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: D5V0F2 Categories: Circuit Protection Case / Package: X1-DFN1006-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0F2U3LPQ-7BDIDKR, D5V0F2U3LPQ-7BDITR, D5V0F2U3LPQ-7BDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 868066-D5V0F2U3LPQ-7B
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-3
Package: 3-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: D5V0F2
Categories: Circuit Protection
Case / Package: X1-DFN1006-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D5V0F2U3LPQ-7BDIDKR, D5V0F2U3LPQ-7BDITR, D5V0F2U3LPQ-7BDICT

Buy Now Datasheet
Esd Protection Diode, 5.5V, Dfn1006-3; Clamping Voltage Vc Max Diodes Inc. - 39AH6618 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 5.5V, Dfn1006-3; Clamping Voltage Vc Max Diodes Inc.
39AH6618
Esd Protection Diode, 5.5V, Dfn1006-3; Clamping Voltage Vc Max Diodes Inc. 39AH6618
ESD PROTECTION DIODE, 5.5V, DFN1006-3; Clamping Voltage Vc Max:12V; Diode Case Style:DFN1006; No. of Pins:3Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD PROTECTION DIODE, 5.5V, DFN1006-3; Clamping Voltage Vc Max:12V; Diode Case Style:DFN1006; No. of Pins:3Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 5.5V, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK9112 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 5.5V, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK9112
Tvs Diode, Unidir, 5.5V, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK9112
TVS DIODE, UNIDIR, 5.5V, X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 5.5V, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes D5V0F2U3LPQ-7B
TVS DIODE 5.5VWM 12VC DFN1006-3

TVS DIODE 5.5VWM 12VC DFN1006-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D5V0F2U3LPQ-7B 31-D5V0F2U3LPQ-7BTR-ND 868066-D5V0F2U3LPQ-7B 39AH6618 D5V0F2U3LPQ-7B
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - D5V0F2U3LPQ-7B Esd Protection Diode, 5.5V, Dfn1006-3; Clamping Voltage Vc Max Diodes Inc. TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) 3-UFDFN X1-DFN1006-3 3-UFDFN
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data