DIODES Incorporated TVS - TVS - Diodes - D3V3M1U2S9-7 D3V3M1U2S9-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868028-D3V3M1U2S9-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: D3V3M1 Categories: Circuit Protection Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D3V3M1U2S9-7TR, 31-D3V3M1U2S9-7CT, D3V3M1U2S9-7-ND, 31-D3V3M1U2S9-7DKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868028-D3V3M1U2S9-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: D3V3M1 Categories: Circuit Protection Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D3V3M1U2S9-7TR, 31-D3V3M1U2S9-7CT, D3V3M1U2S9-7-ND, 31-D3V3M1U2S9-7DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D3V3M1U2S9-7 - 868028-D3V3M1U2S9-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D3V3M1U2S9-7
868028-D3V3M1U2S9-7
TVS - TVS - Diodes - D3V3M1U2S9-7 868028-D3V3M1U2S9-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868028-D3V3M1U2S9-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: D3V3M1 Categories: Circuit Protection Case / Package: SOD-923 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D3V3M1U2S9-7TR, 31-D3V3M1U2S9-7CT, D3V3M1U2S9-7-ND, 31-D3V3M1U2S9-7DKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868028-D3V3M1U2S9-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Family Name: D3V3M1
Categories: Circuit Protection
Case / Package: SOD-923
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-D3V3M1U2S9-7TR, 31-D3V3M1U2S9-7CT, D3V3M1U2S9-7-ND, 31-D3V3M1U2S9-7DKR

Buy Now
TVS Diodes - 31-D3V3M1U2S9-7DKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - 31-D3V3M1U2S9-7TR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - 31-D3V3M1U2S9-7CT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Protection Diode - 144-D3V3M1U2S9-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D3V3M1U2S9-7
TVS Protection Diode 144-D3V3M1U2S9-7
TVS DIODE 3.3VWM 10VC SOD923 Product overview: D3V3M1U2S9-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3M1U2S9-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 10VC SOD923 Product overview: D3V3M1U2S9-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3M1U2S9-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Unidir, 3.3V, 120W, Sod-923 Rohs Compliant Diodes Inc. - 28AK9080 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 3.3V, 120W, Sod-923 Rohs Compliant Diodes Inc.
28AK9080
Tvs Diode, Unidir, 3.3V, 120W, Sod-923 Rohs Compliant Diodes Inc. 28AK9080
TVS DIODE, UNIDIR, 3.3V, 120W, SOD-923 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 3.3V, 120W, SOD-923 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3M1U2S9-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3M1U2S9-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3M1U2S9-7
TVS DIODE 3.3VWM 10VC SOD923

TVS DIODE 3.3VWM 10VC SOD923

Supplier's Site
TVS DIODE 3.3V 10V SOD923 - 233-D3V3M1U2S9-7 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 3.3V 10V SOD923
233-D3V3M1U2S9-7
TVS DIODE 3.3V 10V SOD923 233-D3V3M1U2S9-7
TVS DIODE 3.3V 10V SOD923

TVS DIODE 3.3V 10V SOD923

Supplier's Site
TVS Diodes D3V3M1U2S9-7
TVS DIODE 3.3VWM 10VC SOD923

TVS DIODE 3.3VWM 10VC SOD923

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 868028-D3V3M1U2S9-7 31-D3V3M1U2S9-7DKR-ND 144-D3V3M1U2S9-7 28AK9080 D3V3M1U2S9-7 233-D3V3M1U2S9-7 D3V3M1U2S9-7
Product Name TVS - TVS - Diodes - D3V3M1U2S9-7 TVS Diodes TVS Protection Diode Tvs Diode, Unidir, 3.3V, 120W, Sod-923 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 3.3V 10V SOD923 TVS Diodes
Package SOD-923 SOD-923 Tape & Reel (TR) SOD-923 SOD-923 SOD-923
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
Peak Pulse Power 120 watts 120 watts 120 watts 120 watts
VC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data