DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.5V Clamp 38A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 10.5V Clamp 38A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 103V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 11.3V Clamp 16A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 11.3V Clamp 35.4A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 11.3V Clamp 35.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 113V Clamp 3.5A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 113V Clamp 3.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 12.1V Clamp 33A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 125V Clamp 3.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 13.4V Clamp 30A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 137V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 14.5V Clamp 27.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 15.6V Clamp 25.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 152V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 16.7V Clamp 24A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 18.2V Clamp 22A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 207V Clamp 2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 21.2V Clamp 19A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 219V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 22.5V Clamp 17.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 25.2V Clamp 16A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 265V Clamp 15A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 265V Clamp 15A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Through Hole DO-204AC (DO-15) | |
| 30.6V Clamp 13A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 33.2V Clamp 12A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 344V Clamp 1.5A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 37.5V Clamp 10.7A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 37.5V Clamp 10.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 384V Clamp 1.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 41.5V Clamp 9.6A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 41.5V Clamp 9.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 414V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 438V Clamp 900mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 482V Clamp 800mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 482V Clamp 900mA Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 49.9V Clamp 8A Ipp Tvs Diode Through Hole DO15/DO204AC | |
| 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 548V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 59.3V Clamp 6.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 603V Clamp 670mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 603V Clamp 800mA Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 618V Clamp 3.7A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 64.8V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 70.1V Clamp 5.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 77V Clamp 5.2A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 77V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 85V Clamp 4.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 92V Clamp 4.3A Ipp Tvs Diode Through Hole DO-15 (DO-204AC) | |
| 92V Clamp 4.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| TVS DIODE 10.2VWM 16.7V DO204AC | |
| TVS DIODE 102VWM 165VC DO204AC | |
| TVS DIODE 11.1VWM 18.2V DO204AC | |
| TVS DIODE 111VWM 179VC DO204AC | |
| TVS DIODE 12.8VWM 21.2V DO204AC | |
| TVS DIODE 128VWM 207VC DO204AC | |
| TVS DIODE 136VWM 219VC DO204AC | |
| TVS DIODE 20.5VWM 33.2V DO204AC | |
| TVS DIODE 213VWM 344VC DO204AC | |
| TVS DIODE 23.1VWM 37.5V DO204AC | |
| TVS DIODE 239VWM 384VC DO204AC | |
| TVS DIODE 239VWM 384VC DO204AL | |
| TVS DIODE 25.6VWM 41.5V DO204AC | |
| TVS DIODE 256VWM 414VC DO204AC | |
| TVS DIODE 273VWM 438VC DO204AC | |
| TVS DIODE 28.2VWM 45.7V DO204AC | |
| TVS DIODE 299VWM 482VC DO204AC | |
| TVS DIODE 30.8VWM DO204AC | |
| TVS DIODE 30.8VWM DO204AL | |
| TVS DIODE 33.3VWM 53.9V DO204AC | |
| TVS DIODE 33.3VWM 53.9V DO204AL | |
| TVS DIODE 342VWM 548VC DO204AC | |
| TVS DIODE 36.8VWM 59.3V DO204AC | |
| TVS DIODE 376VWM 603VC DO204AC | |
| TVS DIODE 40.2VWM 64.8V DO204AC | |
| TVS DIODE 43.6VWM 70.1V DO204AC | |
| TVS DIODE 47.8VWM 77VC DO204AC | |
| TVS DIODE 5.8VWM 10.5V DO204AC | |
| TVS DIODE 5.8VWM 10.5V DO204AL | |
| TVS DIODE 53VWM 85VC DO204AC | |
| TVS DIODE 58.1VWM 92VC DO204AC | |
| TVS DIODE 6.4VWM 11.3V DO204AC | |
| TVS DIODE 6.4VWM 11.3V DO204AL | |
| TVS DIODE 64.1VWM 103V DO204AC | |
| TVS DIODE 7.02VWM 12.1V DO204AC | |
| TVS DIODE 7.78VWM 13.4V DO204AC | |
| TVS DIODE 70.1VWM 113V DO204AC | |
| TVS DIODE 77.8VWM 125V DO204AC | |
| TVS DIODE 8.55VWM 14.5V DO204AC | |
| TVS DIODE 85.8VWM 137V DO204AC | |
| TVS DIODE 9.4VWM 15.6V DO204AC | |
| TVS DIODE 9.4VWM 15.6V DO204AL | |
| TVS DIODE 94VWM 152VC DO204AC |
| << Prev | Next >> |