DIODES Incorporated TVS Diodes D5V0F4U6V-7

Description
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
Request a Quote Datasheet
Description
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D5V0F4U6V-7DICT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Diodes - D5V0F4U6V-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Diodes - D5V0F4U6V-7DITR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-D5V0F4U6V-7
TVS Protection Diode 144-D5V0F4U6V-7
TVS DIODE 5.5VWM 12VC SOT563 Product overview: D5V0F4U6V-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F4U6V-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 12VC SOT563 Product overview: D5V0F4U6V-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F4U6V-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D5V0F4U6V-7 - 868070-D5V0F4U6V-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0F4U6V-7
868070-D5V0F4U6V-7
TVS - TVS - Diodes - D5V0F4U6V-7 868070-D5V0F4U6V-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868070-D5V0F4U6V-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: D5V0F4 Categories: Circuit Protection Case / Package: SOT-563 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -D5V0F4U6V-7DICT, D5V0F4U6V-7DIDKR, -D5V0F4U6V-7DIDKR, D5V0F4U6V-7DITR, -D5V0F4U6V-7DITR, D5V0F4U6V-7DICT, 1134-D5V0F4U6V-7DICT , 1134-D5V0F4U6V-7DITR , 1134-D5V0F4U6V-7DIDK R

Manufacturer: Diodes Incorporated
Win Source Part Number: 868070-D5V0F4U6V-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: D5V0F4
Categories: Circuit Protection
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -D5V0F4U6V-7DICT, D5V0F4U6V-7DIDKR, -D5V0F4U6V-7DIDKR, D5V0F4U6V-7DITR, -D5V0F4U6V-7DITR, D5V0F4U6V-7DICT, 1134-D5V0F4U6V-7DICT, 1134-D5V0F4U6V-7DITR, 1134-D5V0F4U6V-7DIDKR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0F4U6V-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0F4U6V-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0F4U6V-7
TVS DIODE 5.5VWM 12VC SOT563

TVS DIODE 5.5VWM 12VC SOT563

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D5V0F4U6V-7DICT-ND 144-D5V0F4U6V-7 868070-D5V0F4U6V-7 D5V0F4U6V-7
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - D5V0F4U6V-7 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT-563, SOT-666 Tape & Reel (TR) SOT-563 SOT-563
VC 12 volts 12 volts
VBR 6 volts 6 volts
Unlock Full Specs
to access all available technical data