DIODES Incorporated 12V TVS Protection Diode D5V0F2U6LP-7

Description
TVS DIODE 5.5VWM 12V U-DFN1610-6 Product overview: D5V0F2U6LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F2U6LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5.5VWM 12V U-DFN1610-6 Product overview: D5V0F2U6LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F2U6LP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V TVS Protection Diode
144-D5V0F2U6LP-7
12V TVS Protection Diode 144-D5V0F2U6LP-7
TVS DIODE 5.5VWM 12V U-DFN1610-6 Product overview: D5V0F2U6LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F2U6LP-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 12V U-DFN1610-6 Product overview: D5V0F2U6LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F2U6LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - D5V0F2U6LP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-6

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-6

Buy Now Datasheet
TVS Diodes - D5V0F2U6LP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-6

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-6

Buy Now Datasheet
TVS Diodes - D5V0F2U6LP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-6

12V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-6

Buy Now Datasheet
TVS - TVS - Diodes - D5V0F2U6LP-7 - 800959-D5V0F2U6LP-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0F2U6LP-7
800959-D5V0F2U6LP-7
TVS - TVS - Diodes - D5V0F2U6LP-7 800959-D5V0F2U6LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800959-D5V0F2U6LP-7 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Use For General Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5.5V (Maximum) Voltage - Breakdown (Min): 6V Current - Peak Pulse (10/1000μs): 1.5A (8/20μs) Power Line Protection: Yes Supplier Device Package: U-DFN1610-6 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-UFDFN Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 12V Capacitance at Frequency: 0.5pF at 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 800959-D5V0F2U6LP-7
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Voltage - Breakdown (Min): 6V
Current - Peak Pulse (10/1000μs): 1.5A (8/20μs)
Power Line Protection: Yes
Supplier Device Package: U-DFN1610-6
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-UFDFN
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 12V
Capacitance at Frequency: 0.5pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0F2U6LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0F2U6LP-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0F2U6LP-7
TVS DIODE 5.5VWM 12V U-DFN1610-6

TVS DIODE 5.5VWM 12V U-DFN1610-6

Supplier's Site
TVS Diodes D5V0F2U6LP-7
TVS DIODE 5.5VWM 12V U-DFN1610-6

TVS DIODE 5.5VWM 12V U-DFN1610-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D5V0F2U6LP-7 D5V0F2U6LP-7DITR-ND 800959-D5V0F2U6LP-7 D5V0F2U6LP-7 D5V0F2U6LP-7
Product Name 12V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - D5V0F2U6LP-7 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 6-UFDFN U-DFN1610-6 6-UFDFN
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VC 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data