DIODES Incorporated Circuit Protection - TVS - Diodes D18V0L1B2LP-7B

Description
Win Source Part Number: 1054629-D18V0L1B2LP- 7B Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Max) Voltage - Breakdown (Min): 21V Voltage - Clamping (Max) @ Ipp: 34V Power - Peak Pulse: 68W Power Line Protection: No Capacitance @ Frequency: 7pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): VBUS03B1-SD0-G4-08; VCUT0714A-HD1-GS08; SMAJ16CA-13-F; D20V0L1B2WS-7; SMAJ26CA-13-F; SP24-01WTG-C-HVD18V0 L1B2LP7B; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D18V0L1B2LP-7BTR, D18V0L1B2LP-7BDI,31- D18V0L1B2LP-7BDKR,31 -D18V0L1B2LP-7BCT,D1 8V0L1B2LP-7BDI-ND Base Product Number: D18V0
Request a Quote Datasheet
Description
Win Source Part Number: 1054629-D18V0L1B2LP- 7B Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Max) Voltage - Breakdown (Min): 21V Voltage - Clamping (Max) @ Ipp: 34V Power - Peak Pulse: 68W Power Line Protection: No Capacitance @ Frequency: 7pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): VBUS03B1-SD0-G4-08; VCUT0714A-HD1-GS08; SMAJ16CA-13-F; D20V0L1B2WS-7; SMAJ26CA-13-F; SP24-01WTG-C-HVD18V0 L1B2LP7B; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D18V0L1B2LP-7BTR, D18V0L1B2LP-7BDI,31- D18V0L1B2LP-7BDKR,31 -D18V0L1B2LP-7BCT,D1 8V0L1B2LP-7BDI-ND Base Product Number: D18V0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1054629-D18V0L1B2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1054629-D18V0L1B2LP-7B
Circuit Protection - TVS - Diodes 1054629-D18V0L1B2LP-7B
Win Source Part Number: 1054629-D18V0L1B2LP- 7B Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Max) Voltage - Breakdown (Min): 21V Voltage - Clamping (Max) @ Ipp: 34V Power - Peak Pulse: 68W Power Line Protection: No Capacitance @ Frequency: 7pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): VBUS03B1-SD0-G4-08; VCUT0714A-HD1-GS08; SMAJ16CA-13-F; D20V0L1B2WS-7; SMAJ26CA-13-F; SP24-01WTG-C-HVD18V0 L1B2LP7B; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D18V0L1B2LP-7BTR, D18V0L1B2LP-7BDI,31- D18V0L1B2LP-7BDKR,31 -D18V0L1B2LP-7BCT,D1 8V0L1B2LP-7BDI-ND Base Product Number: D18V0

Win Source Part Number: 1054629-D18V0L1B2LP-7B
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V (Max)
Voltage - Breakdown (Min): 21V
Voltage - Clamping (Max) @ Ipp: 34V
Power - Peak Pulse: 68W
Power Line Protection: No
Capacitance @ Frequency: 7pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): VBUS03B1-SD0-G4-08; VCUT0714A-HD1-GS08; SMAJ16CA-13-F; D20V0L1B2WS-7; SMAJ26CA-13-F; SP24-01WTG-C-HVD18V0L1B2LP7B;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-D18V0L1B2LP-7BTR,D18V0L1B2LP-7BDI,31-D18V0L1B2LP-7BDKR,31-D18V0L1B2LP-7BCT,D18V0L1B2LP-7BDI-ND
Base Product Number: D18V0

Buy Now Datasheet
TVS Protection Diode - 144-D18V0L1B2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D18V0L1B2LP-7B
TVS Protection Diode 144-D18V0L1B2LP-7B
TVS DIODE 18VWM 34VC DFN1006-2 Product overview: D18V0L1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D18V0L1B2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 18VWM 34VC DFN1006-2 Product overview: D18V0L1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D18V0L1B2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-D18V0L1B2LP-7BCT-ND - DigiKey
Thief River Falls, MN, United States
34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D18V0L1B2LP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D18V0L1B2LP-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes D18V0L1B2LP-7B
TVS DIODE 18VWM 34VC DFN1006-2

TVS DIODE 18VWM 34VC DFN1006-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D18V0L1B2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D18V0L1B2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D18V0L1B2LP-7B
TVS DIODE 18VWM 34VC DFN1006-2

TVS DIODE 18VWM 34VC DFN1006-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1054629-D18V0L1B2LP-7B 144-D18V0L1B2LP-7B 31-D18V0L1B2LP-7BCT-ND D18V0L1B2LP-7B D18V0L1B2LP-7B
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric) 0402 (1006 Metric) X1-DFN1006-2
Peak Pulse Power 68 watts 68 watts 68 watts 68 watts 68 watts
VC 34 volts 34 volts 34 volts 34 volts
VBR 21 volts 21 volts 21 volts 21 volts
CT 7 pF
Unlock Full Specs
to access all available technical data