DIODES Incorporated TVS Diodes D5V0M5U6V-7

Description
13V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
Request a Quote Datasheet
Description
13V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D5V0M5U6V-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

13V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Diodes - D5V0M5U6V-7DITR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

13V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
TVS Diodes - D5V0M5U6V-7DICT-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

13V Clamp 13A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-D5V0M5U6V-7
TVS Protection Diode 144-D5V0M5U6V-7
TVS DIODE 5VWM 13VC SOT563 Product overview: D5V0M5U6V-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0M5U6V-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 13VC SOT563 Product overview: D5V0M5U6V-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0M5U6V-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1004860-D5V0M5U6V-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1004860-D5V0M5U6V-7
Circuit Protection - TVS - Diodes 1004860-D5V0M5U6V-7
Win Source Part Number: 1004860-D5V0M5U6V-7 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 5 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 6.2V Voltage - Clamping (Max) @ Ipp: 13V Power - Peak Pulse: 150W Power Line Protection: No Capacitance @ Frequency: 70pF @ 1MHz Current - Peak Pulse (10/1000µs): 13A (8/20µs) Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: D5V0M5U6V-7DICT,D5V0 M5U6V-7DITR,D5V0M5U6 V-7DIDKR Base Product Number: D5V0M5

Win Source Part Number: 1004860-D5V0M5U6V-7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.2V
Voltage - Clamping (Max) @ Ipp: 13V
Power - Peak Pulse: 150W
Power Line Protection: No
Capacitance @ Frequency: 70pF @ 1MHz
Current - Peak Pulse (10/1000µs): 13A (8/20µs)
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: D5V0M5U6V-7DICT,D5V0M5U6V-7DITR,D5V0M5U6V-7DIDKR
Base Product Number: D5V0M5

Buy Now Datasheet
TVS Diodes - D5V0M5U6V-7 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
D5V0M5U6V-7
TVS Diodes D5V0M5U6V-7
TVS DIODE 5VWM 13VC SOT563

TVS DIODE 5VWM 13VC SOT563

Supplier's Site Datasheet
Tvs Diode, Unidir, 5V, 150W, Sot-563 Rohs Compliant Diodes Inc. - 32AK9159 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 5V, 150W, Sot-563 Rohs Compliant Diodes Inc.
32AK9159
Tvs Diode, Unidir, 5V, 150W, Sot-563 Rohs Compliant Diodes Inc. 32AK9159
TVS DIODE, UNIDIR, 5V, 150W, SOT-563 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 5V, 150W, SOT-563 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0M5U6V-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0M5U6V-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0M5U6V-7
TVS DIODE 5VWM 13VC SOT563

TVS DIODE 5VWM 13VC SOT563

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D5V0M5U6V-7DIDKR-ND 144-D5V0M5U6V-7 1004860-D5V0M5U6V-7 D5V0M5U6V-7 32AK9159 D5V0M5U6V-7
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Tvs Diode, Unidir, 5V, 150W, Sot-563 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT-563, SOT-666 Tape & Reel (TR) SOT-563, SOT-666 SOT-563, SOT-666 SOT-563
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts 150 watts
VC 13 volts 13 volts 13 volts 13 volts
VBR 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data