DIODES Incorporated TVS Protection Diode D3V3Q1B2LP3-7

Description
TVS DIODE 3.3VWM 7.5VC DFN0603-2 Product overview: D3V3Q1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3Q1B2LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3.3VWM 7.5VC DFN0603-2 Product overview: D3V3Q1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3Q1B2LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D3V3Q1B2LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D3V3Q1B2LP3-7
TVS Protection Diode 144-D3V3Q1B2LP3-7
TVS DIODE 3.3VWM 7.5VC DFN0603-2 Product overview: D3V3Q1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3Q1B2LP3-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 7.5VC DFN0603-2 Product overview: D3V3Q1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3Q1B2LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-D3V3Q1B2LP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 7.5V X3DFN06032

TVS DIODE 3.3VWM 7.5V X3DFN06032

Buy Now Datasheet
TVS Diodes - 31-D3V3Q1B2LP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - 31-D3V3Q1B2LP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 3.3VWM 7.5V X3DFN06032

TVS DIODE 3.3VWM 7.5V X3DFN06032

Buy Now Datasheet
TVS - TVS - Diodes - D3V3Q1B2LP3-7 - 800858-D3V3Q1B2LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D3V3Q1B2LP3-7
800858-D3V3Q1B2LP3-7
TVS - TVS - Diodes - D3V3Q1B2LP3-7 800858-D3V3Q1B2LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800858-D3V3Q1B2LP3-7 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Maximum) Voltage - Breakdown (Min): 3.8V Current - Peak Pulse (10/1000μs): 4A (8/20μs) Power - Peak Pulse: 30W Power Line Protection: No Supplier Device Package: X3-DFN0603-2 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 Voltage - Clamping (Maximum) at Ipp: 7.5V Capacitance at Frequency: 6pF at 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 800858-D3V3Q1B2LP3-7
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Voltage - Breakdown (Min): 3.8V
Current - Peak Pulse (10/1000μs): 4A (8/20μs)
Power - Peak Pulse: 30W
Power Line Protection: No
Supplier Device Package: X3-DFN0603-2
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
Voltage - Clamping (Maximum) at Ipp: 7.5V
Capacitance at Frequency: 6pF at 1MHz

Buy Now
TVS Diodes D3V3Q1B2LP3-7
TVS DIODE 3.3VWM 7.5VC DFN0603-2

TVS DIODE 3.3VWM 7.5VC DFN0603-2

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3Q1B2LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3Q1B2LP3-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3Q1B2LP3-7
TVS DIODE 3.3VWM 7.5VC DFN0603-2

TVS DIODE 3.3VWM 7.5VC DFN0603-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D3V3Q1B2LP3-7 31-D3V3Q1B2LP3-7DKR-ND 800858-D3V3Q1B2LP3-7 D3V3Q1B2LP3-7 D3V3Q1B2LP3-7
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - D3V3Q1B2LP3-7 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 0201 (0603 Metric) 0201 (0603 Metric) X3-DFN0603-2
Peak Pulse Power 30 watts 30 watts 30 watts 30 watts 30 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data