TVS DIODE 2.5VWM SMINI Product overview: DF3A5.6F,LF from Toshiba Electronic Devices and Storage Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF3A5.6F,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1033001-DF3A5.6F,LF
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 65pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: S-Mini
STAND-OFF Voltage (Vwm): 2.5V
Minimum Breakdown Voltage: 5.3V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Clamp Ipp Tvs Diode Surface Mount S-Mini
Clamp Ipp Tvs Diode Surface Mount S-Mini
Clamp Ipp Tvs Diode Surface Mount S-Mini
TVS DIODE 2.5VWM SMINI
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DF3A5.6F,LF | 1033001-DF3A5.6F,LF | DF3A5.6FLFTR-ND | DF3A5.6F,LF |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - DF3A5.6F,LF | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | S-Mini | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | S-Mini |
| Tj | -55 C (-67 F) |