DIODES Incorporated TVS Diodes D5V0M2B3LP10-7

Description
TVS DIODE 5VWM 14VC X2DFN10103
Request a Quote Datasheet
Description
TVS DIODE 5VWM 14VC X2DFN10103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D5V0M2B3LP10-7CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 14VC X2DFN10103

TVS DIODE 5VWM 14VC X2DFN10103

Buy Now Datasheet
TVS Diodes - 31-D5V0M2B3LP10-7TR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1010-3

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1010-3

Buy Now Datasheet
TVS Diodes - 31-D5V0M2B3LP10-7DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 14VC X2DFN10103

TVS DIODE 5VWM 14VC X2DFN10103

Buy Now Datasheet
TVS Diodes - D5V0M2B3LP10-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1010-3

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1010-3

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-D5V0M2B3LP10-7
TVS Protection Diode 144-D5V0M2B3LP10-7
TVS DIODE 5VWM 14VC DFN1010-3 Product overview: D5V0M2B3LP10-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0M2B3LP10-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC DFN1010-3 Product overview: D5V0M2B3LP10-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0M2B3LP10-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 971689-D5V0M2B3LP10-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
971689-D5V0M2B3LP10-7
Circuit Protection - TVS - Diodes 971689-D5V0M2B3LP10-7
Win Source Part Number: 971689-D5V0M2B3LP10- 7 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 14V Power - Peak Pulse: 130W Power Line Protection: No Capacitance @ Frequency: 28pF @ 1MHz Current - Peak Pulse (10/1000µs): 12A (8/20µs) Package / Case: 3-XFDFN Supplier Device Package: X2-DFN1010-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: D5V0M2B3LP10-7DIDKR, D5V0M2B3LP10-7DICT,D 5V0M2B3LP10-7DI,D5V0 M2B3LP10-7DITR Base Product Number: D5V0M2

Win Source Part Number: 971689-D5V0M2B3LP10-7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 14V
Power - Peak Pulse: 130W
Power Line Protection: No
Capacitance @ Frequency: 28pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Package / Case: 3-XFDFN
Supplier Device Package: X2-DFN1010-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: D5V0M2B3LP10-7DIDKR,D5V0M2B3LP10-7DICT,D5V0M2B3LP10-7DI,D5V0M2B3LP10-7DITR
Base Product Number: D5V0M2

Buy Now Datasheet
TVS Diodes D5V0M2B3LP10-7
TVS DIODE 5VWM 14VC DFN1010-3

TVS DIODE 5VWM 14VC DFN1010-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0M2B3LP10-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0M2B3LP10-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0M2B3LP10-7
TVS DIODE 5VWM 14VC DFN1010-3

TVS DIODE 5VWM 14VC DFN1010-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D5V0M2B3LP10-7CT-ND 144-D5V0M2B3LP10-7 971689-D5V0M2B3LP10-7 D5V0M2B3LP10-7 D5V0M2B3LP10-7
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 3-XFDFN Tape & Reel (TR) 3-XFDFN 3-XFDFN X2-DFN1010-3
Peak Pulse Power 130 watts 130 watts 130 watts 130 watts 130 watts
VC 14 volts 14 volts 14 volts 14 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data