TVS Diode Array, 18V, 6-Ch, SOIC, 730mW, 12A Product overview: DA112S1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18V, 730mW, 12A, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18V, 730mW, 12A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DA112S1RL can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 15VWM 8-SOIC
TVS DIODE, UNIDIR, SOIC; Product Range:DA1 Series; TVS Polarity:Unidirectio
TVS DIODE, TRANS VOLTAGE SUPPRESSOR DIODE, 18V, UNIDIRECTIONAL, 12 ELEMENT, SILICON, SOP-8. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DA112S1RL | 497-7222-2-ND | DA112S1RL | 05X9912 | 49010751 | DA112S1RL |
| Product Name | 18V 730mW 12A SOIC TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, Soic; Product Range Stmicroelectronics | Diode | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC | SOIC | 8-SOIC (0.154", 3.90mm Width) |