DIODES Incorporated TVS Protection Diode D26V0H1U2LP20-7

Description
TVS DIODE 26VWM 40VC U-DFN2020-2 Product overview: D26V0H1U2LP20-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D26V0H1U2LP20-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 26VWM 40VC U-DFN2020-2 Product overview: D26V0H1U2LP20-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D26V0H1U2LP20-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D26V0H1U2LP20-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D26V0H1U2LP20-7
TVS Protection Diode 144-D26V0H1U2LP20-7
TVS DIODE 26VWM 40VC U-DFN2020-2 Product overview: D26V0H1U2LP20-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D26V0H1U2LP20-7 can be used for catalog matching and distributor lookup.

TVS DIODE 26VWM 40VC U-DFN2020-2 Product overview: D26V0H1U2LP20-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D26V0H1U2LP20-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D26V0H1U2LP20-7 - 1032137-D26V0H1U2LP20-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D26V0H1U2LP20-7
1032137-D26V0H1U2LP20-7
TVS - TVS - Diodes - D26V0H1U2LP20-7 1032137-D26V0H1U2LP20-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032137-D26V0H1U2LP2 0-7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 630pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: U-DFN2020-2 STAND-OFF Voltage (Vwm): 26V (Max) Minimum Breakdown Voltage: 28V Max Clamping Voltage: 40V Peak Pulse Current(Ippm): 9.5A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032137-D26V0H1U2LP20-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 630pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: U-DFN2020-2
STAND-OFF Voltage (Vwm): 26V (Max)
Minimum Breakdown Voltage: 28V
Max Clamping Voltage: 40V
Peak Pulse Current(Ippm): 9.5A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - D26V0H1U2LP20-7DITR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 9.5A Ipp Tvs Diode Surface Mount U-DFN2020-2

40V Clamp 9.5A Ipp Tvs Diode Surface Mount U-DFN2020-2

Buy Now Datasheet
TVS Diodes - D26V0H1U2LP20-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 9.5A Ipp Tvs Diode Surface Mount U-DFN2020-2

40V Clamp 9.5A Ipp Tvs Diode Surface Mount U-DFN2020-2

Buy Now Datasheet
TVS Diodes - D26V0H1U2LP20-7DICT-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 9.5A Ipp Tvs Diode Surface Mount U-DFN2020-2

40V Clamp 9.5A Ipp Tvs Diode Surface Mount U-DFN2020-2

Buy Now Datasheet
TVS DIODE 26VWM 40VC U-DFN2020-2

TVS DIODE 26VWM 40VC U-DFN2020-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D26V0H1U2LP20-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D26V0H1U2LP20-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D26V0H1U2LP20-7
TVS DIODE 26VWM 40VC U-DFN2020-2

TVS DIODE 26VWM 40VC U-DFN2020-2

Supplier's Site
Tvs Diode, Unidir, 26V, 300W, U-Dfn2020 Rohs Compliant Diodes Inc. - 28AK9072 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 26V, 300W, U-Dfn2020 Rohs Compliant Diodes Inc.
28AK9072
Tvs Diode, Unidir, 26V, 300W, U-Dfn2020 Rohs Compliant Diodes Inc. 28AK9072
TVS DIODE, UNIDIR, 26V, 300W, U-DFN2020 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 26V, 300W, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D26V0H1U2LP20-7 1032137-D26V0H1U2LP20-7 D26V0H1U2LP20-7DITR-ND D26V0H1U2LP20-7 D26V0H1U2LP20-7 28AK9072
Product Name TVS Protection Diode TVS - TVS - Diodes - D26V0H1U2LP20-7 TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 26V, 300W, U-Dfn2020 Rohs Compliant Diodes Inc.
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) U-DFN2020-2 2-UDFN 2-UDFN U-DFN2020-2
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data