DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 113V Clamp 13.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 113V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 12.9V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC | |
| 12.9V Clamp 122A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 121V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC | |
| 121V Clamp 13A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 126V Clamp 11.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 126V Clamp 11.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 126V Clamp 11.9A Ipp Tvs Diode Surface Mount SMC | |
| 126V Clamp 12.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 127.05V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 12V Clamp 125A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 12V Clamp 125A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 12V Clamp 131A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 13.3V Clamp 112.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 13.55V Clamp 116.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount SMC | |
| 13.6V Clamp 115A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 132.3V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 134V Clamp 11.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 137V Clamp 10.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 137V Clamp 11.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 137V Clamp 11A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 137V Clamp 11A Ipp Tvs Diode Surface Mount SMC | |
| 139V Clamp 10.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 14.28V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 14.3V Clamp 104.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 14.4V Clamp 109A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 14.4V Clamp 11A Ipp Tvs Diode Surface Mount SMC | |
| 143.85V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 146.9V Clamp 66.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 146V Clamp 69A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 15.12V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 157.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 15V Clamp 100A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 16.8V Clamp 581.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 163.8V Clamp 59.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 16V Clamp 625A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 17.7V Clamp 551.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 178V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 18.7V Clamp 521A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| PPPM 1500W; VRWM 75V; VBR MIN 83 | |
| TVS 1.5KW 7.5V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 7.5V 5%UNI DO-214AB TR | |
| TVS 1.5KW 75V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 75V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 78V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 78V 5%UNI DO-214AB TR1 | |
| TVS 1.5KW 8.0V 5%BI DO-214AB TR1 | |
| TVS 1.5KW 85V 5%BI DO-214AB TR13 | |
| TVS 1.5KW 85V 5%UNI DO-214AB TR1 | |
| TVS DIODE 7.5VWM 12.9V DO214AB | |
| TVS DIODE 7.5VWM 12.9VC SMC | |
| TVS DIODE 7.5VWM 14.3V DO214AB | |
| TVS DIODE 70VWM 113VC DO214AB | |
| TVS DIODE 70VWM 113VC SMC | |
| TVS DIODE 70VWM 125VC DO214AB | |
| TVS DIODE 75VWM 121VC DO214AB | |
| TVS DIODE 75VWM 121VC SMC | |
| TVS DIODE 75VWM 134VC DO214AB | |
| TVS DIODE 75VWM 157.3V DO214AB | |
| TVS DIODE 78VWM 126VC DO214AB | |
| TVS DIODE 78VWM 126VC SMC | |
| TVS DIODE 78VWM 139VC DO214AB | |
| TVS DIODE 7VWM 12VC DO214AB | |
| TVS DIODE 7VWM 12VC SMC | |
| TVS DIODE 7VWM 13.3VC DO214AB | |
| TVS DIODE 7VWM 16VC DO214AB | |
| TVS DIODE 8.5VWM 14.4V DO214AB | |
| TVS DIODE 8.5VWM 14.4VC SMC | |
| TVS DIODE 8.5VWM 15.9V DO214AB | |
| TVS DIODE 80VWM 129.6V DO214AB | |
| TVS DIODE 85VWM 137VC DO214AB | |
| TVS DIODE 85VWM 137VC SMC | |
| TVS DIODE 85VWM 151VC DO214AB | |
| TVS DIODE 8VWM 13.6VC DO214AB | |
| TVS DIODE 8VWM 13.6VC SMC | |
| TVS DIODE 8VWM 15VC DO214AB | |
| TVS DIODE 8VWM 17.7VC DO214AB |
| << Prev | Next >> |