DIODES Incorporated TVS Diodes D55V0M1B2WSQ-7

Description
100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet
Description
100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D55V0M1B2WSQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D55V0M1B2WSQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - D55V0M1B2WSQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

100V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334835-D55V0M1B2WSQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334835-D55V0M1B2WSQ-7
Circuit Protection - TVS - Diodes 1334835-D55V0M1B2WSQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1334835-D55V0M1B2WSQ -7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive, USB Standard Package: 3,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 55V (Max) Voltage - Breakdown (Min): 57V Voltage - Clamping (Max) @ Ipp: 100V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 14pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D55V0M1B2WSQ-7DIDKR, D55V0M1B2WSQ-7DICT,D 55V0M1B2WSQ-7DITR Base Product Number: D55V0 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334835-D55V0M1B2WSQ-7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive, USB
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 55V (Max)
Voltage - Breakdown (Min): 57V
Voltage - Clamping (Max) @ Ipp: 100V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 14pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D55V0M1B2WSQ-7DIDKR,D55V0M1B2WSQ-7DICT,D55V0M1B2WSQ-7DITR
Base Product Number: D55V0
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Protection Diode - 144-D55V0M1B2WSQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D55V0M1B2WSQ-7
TVS Protection Diode 144-D55V0M1B2WSQ-7
TVS DIODE 55VWM 100VC SOD323 Product overview: D55V0M1B2WSQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D55V0M1B2WSQ-7 can be used for catalog matching and distributor lookup.

TVS DIODE 55VWM 100VC SOD323 Product overview: D55V0M1B2WSQ-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D55V0M1B2WSQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D55V0M1B2WSQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D55V0M1B2WSQ-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D55V0M1B2WSQ-7
TVS DIODE 55VWM 100VC SOD323

TVS DIODE 55VWM 100VC SOD323

Supplier's Site
TVS Diodes D55V0M1B2WSQ-7
TVS DIODE 55VWM 100VC SOD323

TVS DIODE 55VWM 100VC SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D55V0M1B2WSQ-7DIDKR-ND 1334835-D55V0M1B2WSQ-7 144-D55V0M1B2WSQ-7 D55V0M1B2WSQ-7 D55V0M1B2WSQ-7
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOD-323; SC-76, SOD-323 SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts 200 watts
VC 100 volts 100 volts 100 volts 100 volts
VBR 57 volts 57 volts 57 volts 57 volts
Unlock Full Specs
to access all available technical data