DIODES Incorporated TVS Diodes D5V0L1B2LP3-7

Description
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Request a Quote Datasheet
Description
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D5V0L1B2LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - D5V0L1B2LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - D5V0L1B2LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Protection Diode - 144-D5V0L1B2LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0L1B2LP3-7
TVS Protection Diode 144-D5V0L1B2LP3-7
TVS DIODE 5VWM 14VC DFN0603-2 Product overview: D5V0L1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2LP3-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC DFN0603-2 Product overview: D5V0L1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L1B2LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D5V0L1B2LP3-7 - 737836-D5V0L1B2LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0L1B2LP3-7
737836-D5V0L1B2LP3-7
TVS - TVS - Diodes - D5V0L1B2LP3-7 737836-D5V0L1B2LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 737836-D5V0L1B2LP3-7 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 6A (8/20μs) Power - Peak Pulse: 84W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: X3-DFN0603-2 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Family Part Number: D5V0L Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 14V Capacitance at Frequency: 15pF at 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 737836-D5V0L1B2LP3-7
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 6A (8/20μs)
Power - Peak Pulse: 84W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: X3-DFN0603-2
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Family Part Number: D5V0L
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 14V
Capacitance at Frequency: 15pF at 1MHz

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0L1B2LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0L1B2LP3-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0L1B2LP3-7
TVS DIODE 5VWM 14VC DFN0603-2

TVS DIODE 5VWM 14VC DFN0603-2

Supplier's Site
TVS Diodes D5V0L1B2LP3-7
TVS DIODE 5VWM 14VC DFN0603-2

TVS DIODE 5VWM 14VC DFN0603-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D5V0L1B2LP3-7DIDKR-ND 144-D5V0L1B2LP3-7 737836-D5V0L1B2LP3-7 D5V0L1B2LP3-7 D5V0L1B2LP3-7
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - D5V0L1B2LP3-7 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) Tape & Reel (TR) X3-DFN0603-2 0201 (0603 Metric)
Peak Pulse Power 84 watts 84 watts 84 watts 84 watts 84 watts
VC 14 volts 14 volts 14 volts 14 volts
VBR 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data