DIODES Incorporated TVS Diodes D3V3L1B2LP3-7

Description
8V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Request a Quote Datasheet
Description
8V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D3V3L1B2LP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

8V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - 31-D3V3L1B2LP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

8V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - 31-D3V3L1B2LP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

8V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 960541-D3V3L1B2LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
960541-D3V3L1B2LP3-7
Circuit Protection - TVS - Diodes 960541-D3V3L1B2LP3-7
Win Source Part Number: 960541-D3V3L1B2LP3-7 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 3.8V Voltage - Clamping (Max) @ Ipp: 8V Power - Peak Pulse: 96W Power Line Protection: No Capacitance @ Frequency: 28pF @ 1MHz Current - Peak Pulse (10/1000µs): 12A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: X3-DFN0603-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D3V3L1B2LP3-7DKR, 31-D3V3L1B2LP3-7CT,D 3V3L1B2LP3-7-ND,31-D 3V3L1B2LP3-7TR Base Product Number: D3V3L1

Win Source Part Number: 960541-D3V3L1B2LP3-7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 3.8V
Voltage - Clamping (Max) @ Ipp: 8V
Power - Peak Pulse: 96W
Power Line Protection: No
Capacitance @ Frequency: 28pF @ 1MHz
Current - Peak Pulse (10/1000µs): 12A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: X3-DFN0603-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-D3V3L1B2LP3-7DKR,31-D3V3L1B2LP3-7CT,D3V3L1B2LP3-7-ND,31-D3V3L1B2LP3-7TR
Base Product Number: D3V3L1

Buy Now
TVS Protection Diode - 144-D3V3L1B2LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D3V3L1B2LP3-7
TVS Protection Diode 144-D3V3L1B2LP3-7
TVS DIODE 3.3VWM 8VC DFN0603-2 Product overview: D3V3L1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3L1B2LP3-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 8VC DFN0603-2 Product overview: D3V3L1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3L1B2LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Bidir, 3.3V, 96W, X3-Dfn0603 Rohs Compliant Diodes Inc. - 28AK9077 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 3.3V, 96W, X3-Dfn0603 Rohs Compliant Diodes Inc.
28AK9077
Tvs Diode, Bidir, 3.3V, 96W, X3-Dfn0603 Rohs Compliant Diodes Inc. 28AK9077
TVS DIODE, BIDIR, 3.3V, 96W, X3-DFN0603 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 3.3V, 96W, X3-DFN0603 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3L1B2LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3L1B2LP3-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3L1B2LP3-7
TVS DIODE 3.3VWM 8VC DFN0603-2

TVS DIODE 3.3VWM 8VC DFN0603-2

Supplier's Site
TVS Diodes D3V3L1B2LP3-7
TVS DIODE 3.3VWM 8VC DFN0603-2

TVS DIODE 3.3VWM 8VC DFN0603-2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D3V3L1B2LP3-7CT-ND 960541-D3V3L1B2LP3-7 144-D3V3L1B2LP3-7 28AK9077 D3V3L1B2LP3-7 D3V3L1B2LP3-7
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Tvs Diode, Bidir, 3.3V, 96W, X3-Dfn0603 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package 0201 (0603 Metric) 0201 (0603 Metric) Tape & Reel (TR) X3-DFN0603-2 0201 (0603 Metric)
Peak Pulse Power 96 watts 96 watts 96 watts 96 watts 96 watts
VC 8 volts 8 volts 8 volts 8 volts
VBR 3.8 volts 3.8 volts 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data