DIODES Incorporated TVS Protection Diode D6V3S1U2LP-7B

Description
TVS DIODE 6.3VWM 11.5VC 2DFN Product overview: D6V3S1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D6V3S1U2LP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 6.3VWM 11.5VC 2DFN Product overview: D6V3S1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D6V3S1U2LP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D6V3S1U2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D6V3S1U2LP-7B
TVS Protection Diode 144-D6V3S1U2LP-7B
TVS DIODE 6.3VWM 11.5VC 2DFN Product overview: D6V3S1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D6V3S1U2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 6.3VWM 11.5VC 2DFN Product overview: D6V3S1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D6V3S1U2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-D6V3S1U2LP-7BCT-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

11.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D6V3S1U2LP-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

11.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D6V3S1U2LP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

11.5V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334841-D6V3S1U2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334841-D6V3S1U2LP-7B
Circuit Protection - TVS - Diodes 1334841-D6V3S1U2LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1334841-D6V3S1U2LP-7 B Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.3V (Max) Voltage - Breakdown (Min): 6.5V Voltage - Clamping (Max) @ Ipp: 11.5V Power - Peak Pulse: 575W Power Line Protection: No Capacitance @ Frequency: 255pF @ 1MHz Current - Peak Pulse (10/1000µs): 50A (8/20µs) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D6V3S1U2LP-7BTR,3 1-D6V3S1U2LP-7BCT,31 -D6V3S1U2LP-7BDKR RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334841-D6V3S1U2LP-7B
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.3V (Max)
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 11.5V
Power - Peak Pulse: 575W
Power Line Protection: No
Capacitance @ Frequency: 255pF @ 1MHz
Current - Peak Pulse (10/1000µs): 50A (8/20µs)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-D6V3S1U2LP-7BTR,31-D6V3S1U2LP-7BCT,31-D6V3S1U2LP-7BDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D6V3S1U2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D6V3S1U2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D6V3S1U2LP-7B
TVS DIODE 6.3VWM 11.5VC 2DFN

TVS DIODE 6.3VWM 11.5VC 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D6V3S1U2LP-7B 31-D6V3S1U2LP-7BCT-ND 1334841-D6V3S1U2LP-7B D6V3S1U2LP-7B
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) 0402 (1006 Metric) 0402 (1006 Metric) X1-DFN1006-2
Peak Pulse Power 575 watts 575 watts 575 watts 575 watts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data