DIODES Incorporated TVS Protection Diode D8V0L1B2LPQ-7B

Description
TVS DIODE 8VWM 17VC DFN1006-2 Product overview: D8V0L1B2LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D8V0L1B2LPQ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 8VWM 17VC DFN1006-2 Product overview: D8V0L1B2LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D8V0L1B2LPQ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D8V0L1B2LPQ-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D8V0L1B2LPQ-7B
TVS Protection Diode 144-D8V0L1B2LPQ-7B
TVS DIODE 8VWM 17VC DFN1006-2 Product overview: D8V0L1B2LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D8V0L1B2LPQ-7B can be used for catalog matching and distributor lookup.

TVS DIODE 8VWM 17VC DFN1006-2 Product overview: D8V0L1B2LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D8V0L1B2LPQ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-D8V0L1B2LPQ-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 8VWM 17VC X1DFN10062

TVS DIODE 8VWM 17VC X1DFN10062

Buy Now Datasheet
TVS Diodes - 31-D8V0L1B2LPQ-7BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 8VWM 17VC X1DFN10062

TVS DIODE 8VWM 17VC X1DFN10062

Buy Now Datasheet
TVS Diodes - 31-D8V0L1B2LPQ-7BTR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334847-D8V0L1B2LPQ-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334847-D8V0L1B2LPQ-7B
Circuit Protection - TVS - Diodes 1334847-D8V0L1B2LPQ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1334847-D8V0L1B2LPQ- 7B Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V (Max) Voltage - Breakdown (Min): 8.5V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 68W Power Line Protection: No Capacitance @ Frequency: 8.5pF @ 1MHz Current - Peak Pulse (10/1000µs): 4A (8/20µs) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D8V0L1B2LPQ-7BDKR ,D8V0L1B2LPQ-7BDI-ND ,31-D8V0L1B2LPQ-7BTR ,D8V0L1B2LPQ-7BDI,31 -D8V0L1B2LPQ-7BCT Base Product Number: D8V0L1 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334847-D8V0L1B2LPQ-7B
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V (Max)
Voltage - Breakdown (Min): 8.5V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 68W
Power Line Protection: No
Capacitance @ Frequency: 8.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-D8V0L1B2LPQ-7BDKR,D8V0L1B2LPQ-7BDI-ND,31-D8V0L1B2LPQ-7BTR,D8V0L1B2LPQ-7BDI,31-D8V0L1B2LPQ-7BCT
Base Product Number: D8V0L1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Diodes D8V0L1B2LPQ-7B
TVS DIODE 8VWM 17VC DFN1006-2

TVS DIODE 8VWM 17VC DFN1006-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D8V0L1B2LPQ-7B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D8V0L1B2LPQ-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D8V0L1B2LPQ-7B
TVS DIODE 8VWM 17VC DFN1006-2

TVS DIODE 8VWM 17VC DFN1006-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D8V0L1B2LPQ-7B 31-D8V0L1B2LPQ-7BDKR-ND 1334847-D8V0L1B2LPQ-7B D8V0L1B2LPQ-7B D8V0L1B2LPQ-7B
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) 0402 (1006 Metric) 0402 (1006 Metric) 0402 (1006 Metric) X1-DFN1006-2
Peak Pulse Power 68 watts 68 watts 68 watts 68 watts 68 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data