TVS DIODE 30VWM 31V UDFN20203
TVS DIODE 30VWM 31V UDFN20203
TVS DIODE 30VWM 31V UDFN20203
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D30V0S1UG3LP20-7CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 3-UDFN Exposed Pad |
| Peak Pulse Power | 5580 watts |
| VC | 31 volts |