DIODES Incorporated TVS Diodes D8V0L1B2LP-7B

Description
17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D8V0L1B2LP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

17V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D8V0L1B2LP-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 8VWM 17VC X1DFN10062

TVS DIODE 8VWM 17VC X1DFN10062

Buy Now Datasheet
TVS Diodes - 31-D8V0L1B2LP-7BCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 8VWM 17VC X1DFN10062

TVS DIODE 8VWM 17VC X1DFN10062

Buy Now Datasheet
TVS - TVS - Diodes - D8V0L1B2LP-7B - 802758-D8V0L1B2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D8V0L1B2LP-7B
802758-D8V0L1B2LP-7B
TVS - TVS - Diodes - D8V0L1B2LP-7B 802758-D8V0L1B2LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 802758-D8V0L1B2LP-7B Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V (Maximum) Voltage - Breakdown (Min): 8.5V Current - Peak Pulse (10/1000μs): 4A (8/20μs) Power - Peak Pulse: 68W Power Line Protection: No Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: 0402 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 Voltage - Clamping (Maximum) at Ipp: 17V Capacitance at Frequency: 8.5pF at 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 802758-D8V0L1B2LP-7B
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V (Maximum)
Voltage - Breakdown (Min): 8.5V
Current - Peak Pulse (10/1000μs): 4A (8/20μs)
Power - Peak Pulse: 68W
Power Line Protection: No
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 0402
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
Voltage - Clamping (Maximum) at Ipp: 17V
Capacitance at Frequency: 8.5pF at 1MHz

Buy Now
TVS Protection Diode - 144-D8V0L1B2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D8V0L1B2LP-7B
TVS Protection Diode 144-D8V0L1B2LP-7B
TVS DIODE 8VWM 17VC DFN1006-2 Product overview: D8V0L1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D8V0L1B2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 8VWM 17VC DFN1006-2 Product overview: D8V0L1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D8V0L1B2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D8V0L1B2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D8V0L1B2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D8V0L1B2LP-7B
TVS DIODE 8VWM 17VC DFN1006-2

TVS DIODE 8VWM 17VC DFN1006-2

Supplier's Site
TVS Diodes D8V0L1B2LP-7B
TVS DIODE 8VWM 17VC DFN1006-2

TVS DIODE 8VWM 17VC DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D8V0L1B2LP-7BTR-ND 802758-D8V0L1B2LP-7B 144-D8V0L1B2LP-7B D8V0L1B2LP-7B D8V0L1B2LP-7B
Product Name TVS Diodes TVS - TVS - Diodes - D8V0L1B2LP-7B TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric)
Peak Pulse Power 68 watts 68 watts 68 watts 68 watts 68 watts
VC 17 volts 17 volts 17 volts 17 volts
VBR 8.5 volts 8.5 volts 8.5 volts 8.5 volts
Unlock Full Specs
to access all available technical data