DIODES Incorporated TVS Protection Diode D3V3F4U6S-7

Description
TVS DIODE 3.3VWM 10VC SOT363 Product overview: D3V3F4U6S-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3F4U6S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3.3VWM 10VC SOT363 Product overview: D3V3F4U6S-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3F4U6S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-D3V3F4U6S-7
TVS Protection Diode 144-D3V3F4U6S-7
TVS DIODE 3.3VWM 10VC SOT363 Product overview: D3V3F4U6S-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3F4U6S-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 10VC SOT363 Product overview: D3V3F4U6S-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3F4U6S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-D3V3F4U6S-7CT-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

10V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
TVS Diodes - 31-D3V3F4U6S-7TR-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

10V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
TVS Diodes - 31-D3V3F4U6S-7DKR-ND - DigiKey
Thief River Falls, MN, United States
10V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

10V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
TVS - TVS - Diodes - D3V3F4U6S-7 - 1032187-D3V3F4U6S-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D3V3F4U6S-7
1032187-D3V3F4U6S-7
TVS - TVS - Diodes - D3V3F4U6S-7 1032187-D3V3F4U6S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032187-D3V3F4U6S-7 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: Automotive, HDMI Mounting: SMD (SMT) Unidirectional Channels: 4 Power Line Protection: Yes Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-363 STAND-OFF Voltage (Vwm): 3.3V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 10V Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032187-D3V3F4U6S-7
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Automotive, HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 10V
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - D3V3F4U6S-7 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
D3V3F4U6S-7
TVS Diodes D3V3F4U6S-7
TVS DIODE 3.3VWM 10VC SOT363

TVS DIODE 3.3VWM 10VC SOT363

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3F4U6S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3F4U6S-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3F4U6S-7
TVS DIODE 3.3VWM 10VC SOT363

TVS DIODE 3.3VWM 10VC SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D3V3F4U6S-7 31-D3V3F4U6S-7CT-ND 1032187-D3V3F4U6S-7 D3V3F4U6S-7 D3V3F4U6S-7
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - D3V3F4U6S-7 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data