DIODES Incorporated TVS Protection Diode D28V0H1U2P5Q-13

Description
TVS DIODE 28VWM 44VC POWERDI 5 Product overview: D28V0H1U2P5Q-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D28V0H1U2P5Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 28VWM 44VC POWERDI 5 Product overview: D28V0H1U2P5Q-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D28V0H1U2P5Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D28V0H1U2P5Q-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D28V0H1U2P5Q-13
TVS Protection Diode 144-D28V0H1U2P5Q-13
TVS DIODE 28VWM 44VC POWERDI 5 Product overview: D28V0H1U2P5Q-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D28V0H1U2P5Q-13 can be used for catalog matching and distributor lookup.

TVS DIODE 28VWM 44VC POWERDI 5 Product overview: D28V0H1U2P5Q-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D28V0H1U2P5Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - D28V0H1U2P5Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 41A Ipp Tvs Diode Surface Mount PowerDI™ 5

44V Clamp 41A Ipp Tvs Diode Surface Mount PowerDI™ 5

Buy Now Datasheet
TVS Diodes - D28V0H1U2P5Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 41A Ipp Tvs Diode Surface Mount PowerDI™ 5

44V Clamp 41A Ipp Tvs Diode Surface Mount PowerDI™ 5

Buy Now Datasheet
TVS Diodes - D28V0H1U2P5Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 41A Ipp Tvs Diode Surface Mount PowerDI™ 5

44V Clamp 41A Ipp Tvs Diode Surface Mount PowerDI™ 5

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334826-D28V0H1U2P5Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334826-D28V0H1U2P5Q-13
Circuit Protection - TVS - Diodes 1334826-D28V0H1U2P5Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1334826-D28V0H1U2P5Q -13 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: Automotive Standard Package: 5,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V (Max) Voltage - Breakdown (Min): 31V Voltage - Clamping (Max) @ Ipp: 44V Power - Peak Pulse: 1800W (1.8kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 41A Supplier Device Package: PowerDI™ 5 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: D28V0H1U2P5Q-13DKR-N D,D28V0H1U2P5Q-13TR- ND,D28V0H1U2P5Q-13CT ,D28V0H1U2P5Q-13TR,D 28V0H1U2P5Q-13-ND,D2 8V0H1U2P5Q-13DICT,D2 8V0H1U2P5Q-13CT-ND,D 28V0H1U2P5Q-13DITR,D 28V0H1U2P5Q-13DIDKR, D28V0H1U2P5Q-13DKR Base Product Number: D28V0 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334826-D28V0H1U2P5Q-13
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 5,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V (Max)
Voltage - Breakdown (Min): 31V
Voltage - Clamping (Max) @ Ipp: 44V
Power - Peak Pulse: 1800W (1.8kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41A
Supplier Device Package: PowerDI™ 5
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: D28V0H1U2P5Q-13DKR-ND,D28V0H1U2P5Q-13TR-ND,D28V0H1U2P5Q-13CT,D28V0H1U2P5Q-13TR,D28V0H1U2P5Q-13-ND,D28V0H1U2P5Q-13DICT,D28V0H1U2P5Q-13CT-ND,D28V0H1U2P5Q-13DITR,D28V0H1U2P5Q-13DIDKR,D28V0H1U2P5Q-13DKR
Base Product Number: D28V0
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D28V0H1U2P5Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D28V0H1U2P5Q-13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D28V0H1U2P5Q-13
TVS DIODE 28VWM 44VC POWERDI 5

TVS DIODE 28VWM 44VC POWERDI 5

Supplier's Site
Tvs Diode, Unidir, 28V, 1.8Kw, Powerdi 5 Rohs Compliant Diodes Inc. - 28AK9073 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 28V, 1.8Kw, Powerdi 5 Rohs Compliant Diodes Inc.
28AK9073
Tvs Diode, Unidir, 28V, 1.8Kw, Powerdi 5 Rohs Compliant Diodes Inc. 28AK9073
TVS DIODE, UNIDIR, 28V, 1.8KW, POWERDI 5 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 28V, 1.8KW, POWERDI 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D28V0H1U2P5Q-13 D28V0H1U2P5Q-13DIDKR-ND 1334826-D28V0H1U2P5Q-13 D28V0H1U2P5Q-13 28AK9073
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 28V, 1.8Kw, Powerdi 5 Rohs Compliant Diodes Inc.
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape & Reel (TR) PowerDI™ 5 PowerDI™ 5 PowerDITM 5
Peak Pulse Power 1800 watts 1800 watts 1800 watts 1800 watts
Unlock Full Specs
to access all available technical data