DIODES Incorporated TVS - TVS - Diodes - D3V3F4U10LP-7 D3V3F4U10LP-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868026-D3V3F4U10LP-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: D3V3F4 Categories: Circuit Protection Case / Package: U-DFN2510-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D3V3F4U10LP-7DICT, D3V3F4U10LP-7DIDKR, D3V3F4U10LP-7-ND, D3V3F4U10LP-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868026-D3V3F4U10LP-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: D3V3F4 Categories: Circuit Protection Case / Package: U-DFN2510-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D3V3F4U10LP-7DICT, D3V3F4U10LP-7DIDKR, D3V3F4U10LP-7-ND, D3V3F4U10LP-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D3V3F4U10LP-7 - 868026-D3V3F4U10LP-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D3V3F4U10LP-7
868026-D3V3F4U10LP-7
TVS - TVS - Diodes - D3V3F4U10LP-7 868026-D3V3F4U10LP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868026-D3V3F4U10LP-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10 Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: D3V3F4 Categories: Circuit Protection Case / Package: U-DFN2510-10 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D3V3F4U10LP-7DICT, D3V3F4U10LP-7DIDKR, D3V3F4U10LP-7-ND, D3V3F4U10LP-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868026-D3V3F4U10LP-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10
Package: 10-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: D3V3F4
Categories: Circuit Protection
Case / Package: U-DFN2510-10
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D3V3F4U10LP-7DICT, D3V3F4U10LP-7DIDKR, D3V3F4U10LP-7-ND, D3V3F4U10LP-7DITR

Buy Now Datasheet
TVS Diodes - D3V3F4U10LP-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS Diodes - D3V3F4U10LP-7DICT-ND - DigiKey
Thief River Falls, MN, United States
5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS Diodes - D3V3F4U10LP-7DITR-ND - DigiKey
Thief River Falls, MN, United States
5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2510-10

Buy Now Datasheet
TVS Protection Diode - 144-D3V3F4U10LP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D3V3F4U10LP-7
TVS Protection Diode 144-D3V3F4U10LP-7
TVS DIODE 3.3VWM 5VC U-DFN2510 Product overview: D3V3F4U10LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3F4U10LP-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 5VC U-DFN2510 Product overview: D3V3F4U10LP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3F4U10LP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3F4U10LP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3F4U10LP-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3F4U10LP-7
TVS DIODE 3.3VWM 5VC U-DFN2510

TVS DIODE 3.3VWM 5VC U-DFN2510

Supplier's Site
TVS Diodes D3V3F4U10LP-7
TVS DIODE 3.3VWM 5VC U-DFN2510

TVS DIODE 3.3VWM 5VC U-DFN2510

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D3V3F4U10LP-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D3V3F4U10LP-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D3V3F4U10LP-7
5A@8/20us 30W 5V 5.5V 3.3V@Max UDFN2510-10 Electrostatic and Surge Protection (TVS/ESD) ROHS

5A@8/20us 30W 5V 5.5V 3.3V@Max UDFN2510-10 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 868026-D3V3F4U10LP-7 D3V3F4U10LP-7DIDKR-ND 144-D3V3F4U10LP-7 D3V3F4U10LP-7 D3V3F4U10LP-7 D3V3F4U10LP-7
Product Name TVS - TVS - Diodes - D3V3F4U10LP-7 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Package U-DFN2510-10 10-UFDFN Tape & Reel (TR) U-DFN2510-10 10-UFDFN
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
Peak Pulse Power 30 watts 30 watts 30 watts 30 watts 30 watts
VC 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data