DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 50 100 110 120 130 140 150 160 167 168 169 170 171 172 173
Product Name Notes
108V Clamp 3.54A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
108V Clamp 3.65A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
10V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26P
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23P
12V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23P
12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
13.5V Clamp 28.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
13.5V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510-10A
14.9V Clamp 25.48A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
14.9V Clamp 26.23A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount FBP1006-2A
24V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323P
24V Clamp 180A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
26V Clamp 120A Ipp Tvs Diode Surface Mount DO-218AB
26V Clamp 180A Ipp Tvs Diode Surface Mount DO-218AB
34V Clamp 11.33A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
34V Clamp 11.67A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
38V Clamp 10.09A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
38V Clamp 10.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
40V Clamp Ipp Tvs Diode Surface Mount 0402
40V Clamp Ipp Tvs Diode Surface Mount 0603
42V Clamp 9.07A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
42V Clamp 9.35A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
43V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323P
47V Clamp 8.21A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
47V Clamp 8.45A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
47V Clamp Ipp Tvs Diode Surface Mount DO-219AB (SMF)
51V Clamp 7.51A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
51V Clamp 7.74A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
55V Clamp 6.91A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
55V Clamp 7.11A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
61V Clamp 6.24A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
61V Clamp 6.43A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
67V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
67V Clamp 5.87A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
73V Clamp 5.23A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
73V Clamp 5.39A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
8.9V Clamp 42.95A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
8.9V Clamp 43.99A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
80V Clamp 4.76A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
80V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
89V Clamp 4.28A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
89V Clamp 4.41A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
8A@8/20US 88W@8/20US 11V 8.5V 5V
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323P
98V Clamp 3.89A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
98V Clamp 4.01A Ipp Tvs Diode Surface Mount DO-219AB (SMF)
9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523P
AUTO-GRADE 6.8V ZENER DIODE SOD
AUTO-GRADE 8.2V ZENER DIODE SOD
Clamp Ipp Tvs Diode Surface Mount 3-USP (1.2x1.2)
Clamp Ipp Tvs Diode Surface Mount 4-USP (1.2x1.6)
Clamp Ipp Tvs Diode Surface Mount SOT-25-5
Clamp Ipp Tvs Diode
DIODE, TVS, 11KW, 33V, BI-DIRECT
DIODE, TVS, 11KW, 36V, BI-DIRECT
DIODE, TVS, 11KW, 40V, BI-DIRECT
DIODE, TVS, 11KW, 43V, BI-DIRECT
DIODE, TVS, 11KW, 45V, BI-DIRECT
DIODE, TVS, 11KW, 48V, BI-DIRECT
DIODE, TVS, 11KW, 51V, BI-DIRECT
DIODE, TVS, 11KW, 54V, BI-DIRECT
DIODE, TVS, 11KW, 58V, BI-DIRECT
DIODE, TVS, 11KW, 60V, BI-DIRECT
DIODE, TVS, 11KW, 64V, BI-DIRECT
DIODE, TVS, 11KW, 70V, BI-DIRECT
DIODE, TVS, 11KW, 75V, BI-DIRECT
DIODE, TVS, 11KW, 78V, BI-DIRECT
DIODE, TVS, 11KW, 85V, BI-DIRECT
DIODE, TVS, 4.6KW, 24V, 5%, BIDI
DIODE, TVS, 6.8KW, 24V, 5%, BIDI
TVS DIODE 10VWM 26VC ESC
TVS DIODE 11VWM 24VC USC
TVS DIODE 11VWM 27VC ESC
TVS DIODE 12VWM 17.3VC SMA
TVS DIODE 12VWM 24VC ESC
TVS DIODE 12VWM 24VC SOD323P
TVS DIODE 12VWM 27VC USC
TVS DIODE 13VWM 28.5VC USC
TVS DIODE 14VWM 27VC ESC
TVS DIODE 15VWM 22VC SMA
TVS DIODE 16VWM 28.5VC ESC
TVS DIODE 17.6VWM 30.5VC ESC
TVS DIODE 17VWM 32VC USC
TVS DIODE 18VWM 26.5VC SMA
TVS DIODE 18VWM 32VC ESC
TVS DIODE 19VWM 36.5VC ESC
TVS DIODE 19VWM 36.5VC USC
TVS DIODE 2.5VWM 9VC USC
TVS DIODE 22VWM 31.9VC SMA
TVS DIODE 23VWM 45VC ESC
TVS DIODE 23VWM 47.5VC USC
TVS DIODE 25.2VWM 42VC DO219AB
TVS DIODE 27VWM 39.1VC SMA
TVS DIODE 27VWM 47.5VC ESC
TVS DIODE 27VWM 63VC USC
TVS DIODE 3.3VWM 8.9VC DO219AB
TVS DIODE 3.5VWM 9VC ESC
TVS DIODE 30.6VWM 51VC DO219AB
TVS DIODE 30VWM 57VC ESC
TVS DIODE 32.5VWM 63VC ESC
TVS DIODE 33VWM 47.7VC SMA
TVS DIODE 39.6VWM 67VC DO219AB
TVS DIODE 39VWM 56.4VC SMA
TVS DIODE 3VWM 10VC USC
TVS DIODE 47VWM 67.8VC SMA
TVS DIODE 5.5VWM 13VC ESC
TVS DIODE 57.6VWM 98VC DO219AB
TVS DIODE 5VWM 10VC ESC
TVS DIODE 5VWM 12VC SOD923
TVS DIODE 5VWM 12VC SOT23
TVS DIODE 5VWM 4USP
TVS DIODE 5VWM 8.9VC DO219AB
TVS DIODE 63VWM 108VC DO219AB
TVS DIODE 6VWM 14VC ESC
TVS DIODE 7.5VWM 17VC ESC
TVS DIODE 7VWM 16.5VC ESC
TVS DIODE 8VWM 19VC ESC
TVS DIODE 9.4VWM 14.9V DO219AB
TVS DIODE 9VWM 24VC ESC

<< Prev