TVS DIODE 22VWM 40V X1DFN10062
GENERAL PROTECTION PP X1-DFN1006
GENERAL PROTECTION PP X1-DFN1006
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 31-D22V0H1U2LP-7BTR-ND | D22V0H1U2LP-7B | D22V0H1U2LP-7B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 0402 (1006 Metric) | X1-DFN1006-2 | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 40 volts | 40 volts |