DIODES Incorporated TVS - TVS - Diodes - D5V0Q1B2CSP-7 D5V0Q1B2CSP-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868085-D5V0Q1B2CSP-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 8.4V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D5V0Q1 Categories: Circuit Protection Case / Package: X2-DSN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868085-D5V0Q1B2CSP-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 8.4V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D5V0Q1 Categories: Circuit Protection Case / Package: X2-DSN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D5V0Q1B2CSP-7 - 868085-D5V0Q1B2CSP-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0Q1B2CSP-7
868085-D5V0Q1B2CSP-7
TVS - TVS - Diodes - D5V0Q1B2CSP-7 868085-D5V0Q1B2CSP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868085-D5V0Q1B2CSP-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 8.4V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D5V0Q1 Categories: Circuit Protection Case / Package: X2-DSN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 10000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 868085-D5V0Q1B2CSP-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 8.4V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: D5V0Q1
Categories: Circuit Protection
Case / Package: X2-DSN0603-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - D5V0Q1B2CSP-7-ND - DigiKey
Thief River Falls, MN, United States
8.4V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2

8.4V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X2-DSN0603-2

Buy Now Datasheet
TVS Protection Diode - 144-D5V0Q1B2CSP-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0Q1B2CSP-7
TVS Protection Diode 144-D5V0Q1B2CSP-7
TVS DIODE 5.5VWM 8.4VC DSN0603-2 Product overview: D5V0Q1B2CSP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0Q1B2CSP-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 8.4VC DSN0603-2 Product overview: D5V0Q1B2CSP-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0Q1B2CSP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0Q1B2CSP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0Q1B2CSP-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0Q1B2CSP-7
TVS DIODE 5.5VWM 8.4VC DSN0603-2

TVS DIODE 5.5VWM 8.4VC DSN0603-2

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D5V0Q1B2CSP-7
TVS Diodes / ESD Suppressors D5V0Q1B2CSP-7
TVS Diodes / ESD Suppressors General Protection

TVS Diodes / ESD Suppressors General Protection

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 868085-D5V0Q1B2CSP-7 D5V0Q1B2CSP-7-ND 144-D5V0Q1B2CSP-7 D5V0Q1B2CSP-7 D5V0Q1B2CSP-7
Product Name TVS - TVS - Diodes - D5V0Q1B2CSP-7 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Package X2-DSN0603-2 0201 (0603 Metric) Tape & Reel (TR) X2-DSN0603-2
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
VC 8.4 volts 8.4 volts
Unlock Full Specs
to access all available technical data