DIODES Incorporated TVS Diodes D5V0H1U2LP-7B

Description
14V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
14V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - D5V0H1U2LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

14V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D5V0H1U2LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

14V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D5V0H1U2LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

14V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334845-D5V0H1U2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334845-D5V0H1U2LP-7B
Circuit Protection - TVS - Diodes 1334845-D5V0H1U2LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1334845-D5V0H1U2LP-7 B Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6.2V Voltage - Clamping (Max) @ Ipp: 14V Power - Peak Pulse: 420W Power Line Protection: No Capacitance @ Frequency: 190pF @ 1MHz Current - Peak Pulse (10/1000µs): 30A (8/20µs) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D5V0H1U2LP-7BDIDKR,D 5V0H1U2LP-7BDITR,D5V 0H1U2LP-7B-ND,D5V0H1 U2LP-7BDICT Base Product Number: D5V0H1 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1334845-D5V0H1U2LP-7B
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6.2V
Voltage - Clamping (Max) @ Ipp: 14V
Power - Peak Pulse: 420W
Power Line Protection: No
Capacitance @ Frequency: 190pF @ 1MHz
Current - Peak Pulse (10/1000µs): 30A (8/20µs)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D5V0H1U2LP-7BDIDKR,D5V0H1U2LP-7BDITR,D5V0H1U2LP-7B-ND,D5V0H1U2LP-7BDICT
Base Product Number: D5V0H1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TVS Protection Diode - 144-D5V0H1U2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0H1U2LP-7B
TVS Protection Diode 144-D5V0H1U2LP-7B
TVS DIODE 5.5VWM 14VC DFN1006-2 Product overview: D5V0H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0H1U2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 14VC DFN1006-2 Product overview: D5V0H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0H1U2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0H1U2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0H1U2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0H1U2LP-7B
TVS DIODE 5.5VWM 14VC DFN1006-2

TVS DIODE 5.5VWM 14VC DFN1006-2

Supplier's Site
TVS Diodes D5V0H1U2LP-7B
TVS DIODE 5.5VWM 14VC DFN1006-2

TVS DIODE 5.5VWM 14VC DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number D5V0H1U2LP-7BDITR-ND 1334845-D5V0H1U2LP-7B 144-D5V0H1U2LP-7B D5V0H1U2LP-7B D5V0H1U2LP-7B
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) 0402 (1006 Metric) Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric)
Peak Pulse Power 420 watts 420 watts 420 watts 420 watts 420 watts
VC 14 volts 14 volts 14 volts 14 volts
VBR 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data