TVS DIODE 20VWM 36V UDFN16102
TVS DIODE 20VWM 36V UDFN16102
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D20V0S1U2LP1610QCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0603 (1610 Metric) |
| VC | 36 volts |