DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.3V Clamp 485.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 10.3V Clamp 485.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 103V Clamp 48.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 103V Clamp 48.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 103V Clamp 48.6A Ipp Tvs Diode Surface Mount SMC | |
| 11.2V Clamp 446.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 11.2V Clamp 446.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 113V Clamp 44.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 113V Clamp 44.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 113V Clamp 44.3A Ipp Tvs Diode Surface Mount SMC | |
| 32.4V Clamp 154.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 32.4V Clamp 155A Ipp Tvs Diode Surface Mount SMC | |
| 35.5V Clamp 140.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 35.5V Clamp 141A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 35.5V Clamp 141A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 35.5V Clamp 141A Ipp Tvs Diode Surface Mount SMC | |
| 38.9V Clamp 128.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 38.9V Clamp 129A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 38.9V Clamp 129A Ipp Tvs Diode Surface Mount SMC | |
| 42.1V Clamp 118.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 42.1V Clamp 119A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 42.1V Clamp 119A Ipp Tvs Diode Surface Mount SMC | |
| 45.4V Clamp 110.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 45.4V Clamp 110A Ipp Tvs Diode Surface Mount SMC | |
| 48.4V Clamp 103.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 48.4V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 48.4V Clamp 103A Ipp Tvs Diode Surface Mount SMC | |
| 53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount SMC | |
| 53.3V Clamp 94A Ipp Tvs Diode Surface Mount SMC | |
| 58.1V Clamp 77.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount SMC | |
| 58.1V Clamp 86A Ipp Tvs Diode Surface Mount SMC | |
| 64.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 64.5V Clamp 77.6A Ipp Tvs Diode Surface Mount SMC | |
| 64.5V Clamp 78A Ipp Tvs Diode Surface Mount SMC | |
| 648V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 69.4V Clamp 64.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 69.4V Clamp 72.1A Ipp Tvs Diode Surface Mount SMC | |
| 69.4V Clamp 72A Ipp Tvs Diode Surface Mount SMC | |
| 72.7V Clamp 61.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount SMC | |
| 77.4V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount SMC | |
| 82.4V Clamp 54.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 82.4V Clamp 60.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 82.4V Clamp 60.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 82.4V Clamp 60.7A Ipp Tvs Diode Surface Mount SMC | |
| 87.1V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount SMC | |
| 9.2V Clamp 543.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 93.6V Clamp 48.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount SMC | |
| 96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount SMC | |
| LOW CLAMPING TVS 58V 5%BI DO-214 | |
| LOW CLAMPING TVS 60V 5%BI DO-214 | |
| LOW CLAMPING TVS 64V 5%BI DO-2 | |
| TRANSIENT VOLTAGE SUPPRESSOR PP | |
| TVS 4.5KW 58V 5%BI DO-214AB TR13 | |
| TVS 5KW 20V 5%BI DO-214AB TR13 R | |
| TVS 5KW 22V 5%BI DO-214AB TR13 R | |
| TVS 5KW 24V 5%BI DO-214AB TR13 R | |
| TVS 5KW 26V 5%BI DO-214AB TR13 R | |
| TVS 5KW 28V 5%BI DO-214AB TR13 R | |
| TVS 5KW 30V 5%BI DO-214AB TR13 R | |
| TVS DIODE 20VWM 32.4VC DO214AB | |
| TVS DIODE 210VWM 340VC DO214AB | |
| TVS DIODE 220VWM 356VC DO214AB | |
| TVS DIODE 220VWM 357VC DO214AB | |
| TVS DIODE 22VWM 35.5VC DO214AB | |
| TVS DIODE 24VWM 38.9VC DO214AB | |
| TVS DIODE 250VWM 405VC DO214AB | |
| TVS DIODE 250VWM 406VC DO214AB | |
| TVS DIODE 26VWM 42.1VC DO214AB | |
| TVS DIODE 26VWM 42.1VC SMC | |
| TVS DIODE 28VWM 45.4VC DO214AB | |
| TVS DIODE 300VWM 487VC DO214AB | |
| TVS DIODE 30VWM 48.4VC DO214AB | |
| TVS DIODE 33VWM 53.3VC DO214AB | |
| TVS DIODE 350VWM 568VC DO214AB | |
| TVS DIODE 36VWM 58.1VC DO214AB | |
| TVS DIODE 36VWM 58.1VC SMC | |
| TVS DIODE 400VWM 649VC DO214AB | |
| TVS DIODE 40VWM 64.5VC DO214AB | |
| TVS DIODE 43VWM 69.4VC DO214AB | |
| TVS DIODE 440VWM 714VC DO214AB | |
| TVS DIODE 45VWM 72.7VC DO214AB | |
| TVS DIODE 48VWM 77.4VC DO214AB | |
| TVS DIODE 51VWM 82.4VC DO214AB | |
| TVS DIODE 54VWM 87.1VC DO214AB | |
| TVS DIODE 58VWM 93.6VC DO214AB | |
| TVS DIODE 6.5VWM 11.2V DO214AB | |
| TVS DIODE 60VWM 96.8VC DO214AB | |
| TVS DIODE 64VWM 103VC DO214AB | |
| TVS DIODE 6VWM 10.3VC DO214AB | |
| TVS DIODE 70VWM 113VC DO214AB | |
| VOLTAGE SUPPRESOR |
| << Prev | Next >> |