DIODES Incorporated TVS Protection Diode D3V3M1U2LP3-7

Description
TVS DIODE 3.3VWM 10VC DFN0603-2 Product overview: D3V3M1U2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3M1U2LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3.3VWM 10VC DFN0603-2 Product overview: D3V3M1U2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3M1U2LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D3V3M1U2LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D3V3M1U2LP3-7
TVS Protection Diode 144-D3V3M1U2LP3-7
TVS DIODE 3.3VWM 10VC DFN0603-2 Product overview: D3V3M1U2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3M1U2LP3-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 10VC DFN0603-2 Product overview: D3V3M1U2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3M1U2LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D3V3M1U2LP3-7 - 868027-D3V3M1U2LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D3V3M1U2LP3-7
868027-D3V3M1U2LP3-7
TVS - TVS - Diodes - D3V3M1U2LP3-7 868027-D3V3M1U2LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868027-D3V3M1U2LP3-7 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D3V3M1 Categories: Circuit Protection Case / Package: X3-DFN0603-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 31-D3V3M1U2LP3-7DKR, D3V3M1U2LP3-7-ND, 31-D3V3M1U2LP3-7CT, 31-D3V3M1U2LP3-7TR

Manufacturer: Diodes Incorporated
Win Source Part Number: 868027-D3V3M1U2LP3-7
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: D3V3M1
Categories: Circuit Protection
Case / Package: X3-DFN0603-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 31-D3V3M1U2LP3-7DKR, D3V3M1U2LP3-7-ND, 31-D3V3M1U2LP3-7CT, 31-D3V3M1U2LP3-7TR

Buy Now
TVS Diodes - 31-D3V3M1U2LP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - 31-D3V3M1U2LP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes - 31-D3V3M1U2LP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

10V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2

Buy Now Datasheet
TVS Diodes D3V3M1U2LP3-7
TVS DIODE 3.3VWM 10VC DFN0603-2

TVS DIODE 3.3VWM 10VC DFN0603-2

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D3V3M1U2LP3-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D3V3M1U2LP3-7
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D3V3M1U2LP3-7
12A@(8/20us) 120W 10V 4.5V 3.3V X3-DFN0603-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

12A@(8/20us) 120W 10V 4.5V 3.3V X3-DFN0603-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, Unidir, 3.3V, 120W/x3-Dfn0603 Rohs Compliant Diodes Inc. - 28AK9079 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 3.3V, 120W/x3-Dfn0603 Rohs Compliant Diodes Inc.
28AK9079
Tvs Diode, Unidir, 3.3V, 120W/x3-Dfn0603 Rohs Compliant Diodes Inc. 28AK9079
TVS DIODE, UNIDIR, 3.3V, 120W/X3-DFN0603 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 3.3V, 120W/X3-DFN0603 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3M1U2LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3M1U2LP3-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3M1U2LP3-7
TVS DIODE 3.3VWM 10VC DFN0603-2

TVS DIODE 3.3VWM 10VC DFN0603-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D3V3M1U2LP3-7 868027-D3V3M1U2LP3-7 31-D3V3M1U2LP3-7DKR-ND D3V3M1U2LP3-7 D3V3M1U2LP3-7 28AK9079 D3V3M1U2LP3-7
Product Name TVS Protection Diode TVS - TVS - Diodes - D3V3M1U2LP3-7 TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, Unidir, 3.3V, 120W/x3-Dfn0603 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape & Reel (TR) X3-DFN0603-2 0201 (0603 Metric) 0201 (0603 Metric) X3-DFN0603-2
Peak Pulse Power 120 watts 120 watts 120 watts 120 watts 120 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data