DIODES Incorporated TVS - TVS - Diodes - D15V0H1U2LP-7B D15V0H1U2LP-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 867979-D15V0H1U2LP-7 B Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D15V0 Categories: Circuit Protection Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D15V0H1U2LP-7BDICT, D15V0H1U2LP-7BDITR, D15V0H1U2LP-7BDIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 867979-D15V0H1U2LP-7 B Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D15V0 Categories: Circuit Protection Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D15V0H1U2LP-7BDICT, D15V0H1U2LP-7BDITR, D15V0H1U2LP-7BDIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - D15V0H1U2LP-7B - 867979-D15V0H1U2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D15V0H1U2LP-7B
867979-D15V0H1U2LP-7B
TVS - TVS - Diodes - D15V0H1U2LP-7B 867979-D15V0H1U2LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 867979-D15V0H1U2LP-7 B Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D15V0 Categories: Circuit Protection Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D15V0H1U2LP-7BDICT, D15V0H1U2LP-7BDITR, D15V0H1U2LP-7BDIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 867979-D15V0H1U2LP-7B
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: D15V0
Categories: Circuit Protection
Case / Package: X1-DFN1006-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D15V0H1U2LP-7BDICT, D15V0H1U2LP-7BDITR, D15V0H1U2LP-7BDIDKR

Buy Now Datasheet
TVS Protection Diode - 144-D15V0H1U2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D15V0H1U2LP-7B
TVS Protection Diode 144-D15V0H1U2LP-7B
TVS DIODE 15VWM 27VC DFN1006-2 Product overview: D15V0H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D15V0H1U2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 27VC DFN1006-2 Product overview: D15V0H1U2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D15V0H1U2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - D15V0H1U2LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D15V0H1U2LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D15V0H1U2LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

27V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
Tvs Diode, Unidir, 15V, 300W, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK9061 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 15V, 300W, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK9061
Tvs Diode, Unidir, 15V, 300W, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK9061
TVS DIODE, UNIDIR, 15V, 300W, X1-DFN1006 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 15V, 300W, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D15V0H1U2LP-7B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D15V0H1U2LP-7B
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D15V0H1U2LP-7B
12A@8/20us 27V 300W 16V Unidirectional 15V@Max X1-DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

12A@8/20us 27V 300W 16V Unidirectional 15V@Max X1-DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D15V0H1U2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D15V0H1U2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D15V0H1U2LP-7B
TVS DIODE 15VWM 27VC DFN1006-2

TVS DIODE 15VWM 27VC DFN1006-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 867979-D15V0H1U2LP-7B 144-D15V0H1U2LP-7B D15V0H1U2LP-7BDIDKR-ND 28AK9061 D15V0H1U2LP-7B D15V0H1U2LP-7B
Product Name TVS - TVS - Diodes - D15V0H1U2LP-7B TVS Protection Diode TVS Diodes Tvs Diode, Unidir, 15V, 300W, X1-Dfn1006 Rohs Compliant Diodes Inc. TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package X1-DFN1006-2 Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data