DIODES Incorporated Circuit Protection -Transient Voltage Suppressors (TVS)- TVS Diodes D3V3S1U2LP1610-7

Description
Manufacturer: Diodes Incorporated Category: Circuit Protection -Transient Voltage Suppressors (TVS)- TVS Diodes Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Zener Package / Case: 0603 (1610 Metric) Mounting Type: Surface Mount Operating Temperature: -55°C ~ 150°C (TJ) Supplier Device Package: U-DFN1610-2 (Type B) Base Product Number: D3V3
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Category: Circuit Protection -Transient Voltage Suppressors (TVS)- TVS Diodes Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Zener Package / Case: 0603 (1610 Metric) Mounting Type: Surface Mount Operating Temperature: -55°C ~ 150°C (TJ) Supplier Device Package: U-DFN1610-2 (Type B) Base Product Number: D3V3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection -Transient Voltage Suppressors (TVS)- TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -Transient Voltage Suppressors (TVS)- TVS Diodes
Circuit Protection -Transient Voltage Suppressors (TVS)- TVS Diodes
Manufacturer: Diodes Incorporated Category: Circuit Protection -Transient Voltage Suppressors (TVS)- TVS Diodes Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Zener Package / Case: 0603 (1610 Metric) Mounting Type: Surface Mount Operating Temperature: -55°C ~ 150°C (TJ) Supplier Device Package: U-DFN1610-2 (Type B) Base Product Number: D3V3

Manufacturer: Diodes Incorporated
Category: Circuit Protection -Transient Voltage Suppressors (TVS)- TVS Diodes
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Zener
Package / Case: 0603 (1610 Metric)
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 150°C (TJ)
Supplier Device Package: U-DFN1610-2 (Type B)
Base Product Number: D3V3

Buy Now Datasheet
TVS Protection Diode - 144-D3V3S1U2LP1610-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D3V3S1U2LP1610-7
TVS Protection Diode 144-D3V3S1U2LP1610-7
TVS DIODE 3.3VWM 11.5VC 2DFN Product overview: D3V3S1U2LP1610-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3S1U2LP1610-7 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 11.5VC 2DFN Product overview: D3V3S1U2LP1610-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3S1U2LP1610-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 31-D3V3S1U2LP1610-7TR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

11.5V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

Buy Now Datasheet
TVS Diodes - 31-D3V3S1U2LP1610-7CT-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

11.5V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

Buy Now Datasheet
TVS Diodes - 31-D3V3S1U2LP1610-7DKR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

11.5V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D3V3S1U2LP1610-7
TVS Diodes / ESD Suppressors D3V3S1U2LP1610-7
TVS Diodes / ESD Suppressors Surge Protection PP

TVS Diodes / ESD Suppressors Surge Protection PP

Buy Now Datasheet
Tvs Diode, Unidir, 3.3V, U-Dfn1610 Rohs Compliant Diodes Inc. - 28AK9083 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 3.3V, U-Dfn1610 Rohs Compliant Diodes Inc.
28AK9083
Tvs Diode, Unidir, 3.3V, U-Dfn1610 Rohs Compliant Diodes Inc. 28AK9083
TVS DIODE, UNIDIR, 3.3V, U-DFN1610 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 3.3V, U-DFN1610 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D3V3S1U2LP1610-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D3V3S1U2LP1610-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D3V3S1U2LP1610-7
TVS DIODE 3.3VWM 11.5VC 2DFN

TVS DIODE 3.3VWM 11.5VC 2DFN

Supplier's Site
TVS DIODE 3.3VWM 11.5VC 2DFN

TVS DIODE 3.3VWM 11.5VC 2DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D3V3S1U2LP1610-7 31-D3V3S1U2LP1610-7TR-ND D3V3S1U2LP1610-7 28AK9083 D3V3S1U2LP1610-7 D3V3S1U2LP1610-7
Product Name Circuit Protection -Transient Voltage Suppressors (TVS)- TVS Diodes TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Unidir, 3.3V, U-Dfn1610 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package 0603 (1610 Metric) Tape & Reel (TR) 0603 (1610 Metric) U-DFN1610-2 U-DFN1610-2 (Type B) 0603 (1610 Metric)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single Single
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data