7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1010-3
7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1010-3
7V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X2-DFN1010-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1166170-D3V3L2B3LP10
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
TVS DIODE 3.3VWM 7VC DFN1010-3 Product overview: D3V3L2B3LP10-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D3V3L2B3LP10-7 can be used for catalog matching and distributor lookup.
5A@8/20us 7V 35W 3.8V 3.3V@Max X2-DFN1010-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, BIDIR, 3.3V, 35W, X2-DFN1010 ROHS COMPLIANT: YES
TVS DIODE 3.3VWM 7VC DFN1010-3
TVS DIODE 3.3VWM 7VC DFN1010-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | D3V3L2B3LP10-7DICT-ND | 1166170-D3V3L2B3LP10-7 | 144-D3V3L2B3LP10-7 | D3V3L2B3LP10-7 | 28AK9078 | D3V3L2B3LP10-7 | D3V3L2B3LP10-7 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - D3V3L2B3LP10-7 | TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, Bidir, 3.3V, 35W, X2-Dfn1010 Rohs Compliant Diodes Inc. | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Package | 3-XFDFN | Tape & Reel (TR) | 3-XFDFN | X2-DFN1010-3 | |||
| Peak Pulse Power | 35 watts | 35 watts | 35 watts | 35 watts | 35 watts | ||
| VC | 7 volts | 7 volts | 7 volts | 7 volts | |||
| VBR | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts |