37V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN2020-2
TVS DIODE 20VWM 37VC U-DFN2020-2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | D20V0S1U2LP20-7DI-ND | D20V0S1U2LP20-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-UDFN | U-DFN2020-2 |
| Peak Pulse Power | 4400 watts | 4400 watts |
| VC | 37 volts | 37 volts |