DIODES Incorporated TVS Diodes D18V0L1B2LPQ-7B

Description
30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet
Description
30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 31-D18V0L1B2LPQ-7BTR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D18V0L1B2LPQ-7BCT-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - 31-D18V0L1B2LPQ-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Protection Diode - 144-D18V0L1B2LPQ-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D18V0L1B2LPQ-7B
TVS Protection Diode 144-D18V0L1B2LPQ-7B
TVS DIODE 20VWM 30VC DFN1006-2 Product overview: D18V0L1B2LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D18V0L1B2LPQ-7B can be used for catalog matching and distributor lookup.

TVS DIODE 20VWM 30VC DFN1006-2 Product overview: D18V0L1B2LPQ-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D18V0L1B2LPQ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1301011-D18V0L1B2LPQ-7B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301011-D18V0L1B2LPQ-7B
Circuit Protection - TVS - Diodes 1301011-D18V0L1B2LPQ-7B
Win Source Part Number: 1301011-D18V0L1B2LPQ -7B Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, HDMI, USB Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V (Max) Voltage - Breakdown (Min): 21V Voltage - Clamping (Max) @ Ipp: 30V Power - Peak Pulse: 68W Power Line Protection: No Capacitance @ Frequency: 7pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: X1-DFN1006-2 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: 31-D18V0L1B2LPQ-7BTR ,31-D18V0L1B2LPQ-7BC T,31-D18V0L1B2LPQ-7B DKR Base Product Number: D18V0

Win Source Part Number: 1301011-D18V0L1B2LPQ-7B
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, HDMI, USB
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V (Max)
Voltage - Breakdown (Min): 21V
Voltage - Clamping (Max) @ Ipp: 30V
Power - Peak Pulse: 68W
Power Line Protection: No
Capacitance @ Frequency: 7pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: X1-DFN1006-2
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-D18V0L1B2LPQ-7BTR,31-D18V0L1B2LPQ-7BCT,31-D18V0L1B2LPQ-7BDKR
Base Product Number: D18V0

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D18V0L1B2LPQ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D18V0L1B2LPQ-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D18V0L1B2LPQ-7B
TVS DIODE 20VWM 30VC DFN1006-2

TVS DIODE 20VWM 30VC DFN1006-2

Supplier's Site
TVS DIODE 20VWM 30VC DFN1006-2

TVS DIODE 20VWM 30VC DFN1006-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 31-D18V0L1B2LPQ-7BTR-ND 144-D18V0L1B2LPQ-7B 1301011-D18V0L1B2LPQ-7B D18V0L1B2LPQ-7B D18V0L1B2LPQ-7B
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric) X1-DFN1006-2 0402 (1006 Metric)
Peak Pulse Power 68 watts 68 watts 68 watts 68 watts 68 watts
VC 30 volts 30 volts 30 volts 30 volts
VBR 21 volts 21 volts 21 volts 21 volts
Unlock Full Specs
to access all available technical data