TVS DIODE 5VWM 15VC SOD323
TVS DIODE 5VWM 15VC SOD323
TVS DIODE 5VWM 15VC SOD323
DATALINE PROTECTION PP SOD323 T&
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-D5V0F1B2WS-7DKR-ND | D5V0F1B2WS-7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| Peak Pulse Power | 250 watts | 250 watts |
| VC | 15 volts | 15 volts |