Manufacturer: Diodes Incorporated
Win Source Part Number: 1334846-D8V0L1B2LP3-
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V (Max)
Voltage - Breakdown (Min): 8.5V
Voltage - Clamping (Max) @ Ipp: 16.5V
Power - Peak Pulse: 66W
Power Line Protection: No
Capacitance @ Frequency: 8.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Supplier Device Package: X3-DFN0603-2
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D8V0L1B2LP3-7DIDKR,D
Base Product Number: D8V0L1
RoHS Status: ROHS3 Compliant
TVS DIODE 8VWM 16.5VC DFN0603-2 Product overview: D8V0L1B2LP3-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D8V0L1B2LP3-7 can be used for catalog matching and distributor lookup.
16.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
16.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
16.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
TVS DIODE 8VWM 16.5VC DFN0603-2
TVS DIODE 8VWM 16.5VC DFN0603-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334846-D8V0L1B2LP3-7 | 144-D8V0L1B2LP3-7 | D8V0L1B2LP3-7DITR-ND | D8V0L1B2LP3-7 | D8V0L1B2LP3-7 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| Package | 0201 (0603 Metric) | Tape & Reel (TR) | 0201 (0603 Metric) | X3-DFN0603-2 | 0201 (0603 Metric) |
| Peak Pulse Power | 66 watts | 66 watts | 66 watts | 66 watts | 66 watts |
| VC | 16.5 volts | 16.5 volts | 16.5 volts | 16.5 volts | |
| VBR | 8.5 volts | 8.5 volts | 8.5 volts | 8.5 volts |