DIODES Incorporated TVS Protection Diode D20V0L1B2LP-7B

Description
TVS DIODE 20VWM 34VC DFN1006-2 Product overview: D20V0L1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D20V0L1B2LP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 20VWM 34VC DFN1006-2 Product overview: D20V0L1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D20V0L1B2LP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D20V0L1B2LP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D20V0L1B2LP-7B
TVS Protection Diode 144-D20V0L1B2LP-7B
TVS DIODE 20VWM 34VC DFN1006-2 Product overview: D20V0L1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D20V0L1B2LP-7B can be used for catalog matching and distributor lookup.

TVS DIODE 20VWM 34VC DFN1006-2 Product overview: D20V0L1B2LP-7B from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D20V0L1B2LP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D20V0L1B2LP-7B - 867985-D20V0L1B2LP-7B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D20V0L1B2LP-7B
867985-D20V0L1B2LP-7B
TVS - TVS - Diodes - D20V0L1B2LP-7B 867985-D20V0L1B2LP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 867985-D20V0L1B2LP-7 B Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2 Package: 0402 (1006 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: D20V0 Categories: Circuit Protection Case / Package: X1-DFN1006-2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: D20V0L1B2LP-7BDICT, -D20V0L1B2LP-7BDIDKR , -D20V0L1B2LP-7BDICT, D20V0L1B2LP-7BDITR, D20V0L1B2LP-7BDIDKR, -D20V0L1B2LP-7BDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 867985-D20V0L1B2LP-7B
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Package: 0402 (1006 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: D20V0
Categories: Circuit Protection
Case / Package: X1-DFN1006-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: D20V0L1B2LP-7BDICT, -D20V0L1B2LP-7BDIDKR, -D20V0L1B2LP-7BDICT, D20V0L1B2LP-7BDITR, D20V0L1B2LP-7BDIDKR, -D20V0L1B2LP-7BDITR

Buy Now Datasheet
TVS Diodes - D20V0L1B2LP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D20V0L1B2LP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS Diodes - D20V0L1B2LP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - D20V0L1B2LP-7B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
D20V0L1B2LP-7B
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) D20V0L1B2LP-7B
2A@8/20us 68W 34V 21V 20V@Max X1-DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

2A@8/20us 68W 34V 21V 20V@Max X1-DFN1006-2 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D20V0L1B2LP-7B
TVS Diodes / ESD Suppressors D20V0L1B2LP-7B
TVS Diodes / ESD Suppressors Dataline Protection PP

TVS Diodes / ESD Suppressors Dataline Protection PP

Buy Now Datasheet
TVS Diodes D20V0L1B2LP-7B
TVS DIODE 20VWM 34VC DFN1006-2

TVS DIODE 20VWM 34VC DFN1006-2

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D20V0L1B2LP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D20V0L1B2LP-7B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D20V0L1B2LP-7B
TVS DIODE 20VWM 34VC DFN1006-2

TVS DIODE 20VWM 34VC DFN1006-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D20V0L1B2LP-7B 867985-D20V0L1B2LP-7B D20V0L1B2LP-7BDIDKR-ND D20V0L1B2LP-7B D20V0L1B2LP-7B D20V0L1B2LP-7B D20V0L1B2LP-7B
Product Name TVS Protection Diode TVS - TVS - Diodes - D20V0L1B2LP-7B TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes / ESD Suppressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) X1-DFN1006-2 0402 (1006 Metric) 0402 (1006 Metric) X1-DFN1006-2
Peak Pulse Power 68 watts 68 watts 68 watts 68 watts 68 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data