DIODES Incorporated TVS Protection Diode D5V0M1U2S9Q-7

Description
TVS DIODE 5.5VWM 12VC SOD923 Product overview: D5V0M1U2S9Q-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0M1U2S9Q-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5.5VWM 12VC SOD923 Product overview: D5V0M1U2S9Q-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0M1U2S9Q-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-D5V0M1U2S9Q-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-D5V0M1U2S9Q-7
TVS Protection Diode 144-D5V0M1U2S9Q-7
TVS DIODE 5.5VWM 12VC SOD923 Product overview: D5V0M1U2S9Q-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0M1U2S9Q-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 12VC SOD923 Product overview: D5V0M1U2S9Q-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0M1U2S9Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362093-D5V0M1U2S9Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362093-D5V0M1U2S9Q-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362093-D5V0M1U2S9Q-7
Win Source Part Number: 1362093-D5V0M1U2S9Q- 7 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOD-923 Supplier Device Package: SOD-923 Base Product Number: D5V0M1 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive, HDMI, USB REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6.2V Voltage - Clamping (Max) @ Ipp: 12V Current - Peak Pulse (10/1000µs): 9A (8/20µs) Power - Peak Pulse: 108W Power Line Protection: No Capacitance @ Frequency: 54pF @ 1MHz Unidirectional Channels: 1

Win Source Part Number: 1362093-D5V0M1U2S9Q-7
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-923
Supplier Device Package: SOD-923
Base Product Number: D5V0M1
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, HDMI, USB
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6.2V
Voltage - Clamping (Max) @ Ipp: 12V
Current - Peak Pulse (10/1000µs): 9A (8/20µs)
Power - Peak Pulse: 108W
Power Line Protection: No
Capacitance @ Frequency: 54pF @ 1MHz
Unidirectional Channels: 1

Buy Now Datasheet
TVS Diodes - 31-D5V0M1U2S9Q-7TR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

12V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - 31-D5V0M1U2S9Q-7CT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

12V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes - 31-D5V0M1U2S9Q-7DKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

12V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923

Buy Now Datasheet
TVS Diodes D5V0M1U2S9Q-7
TVS DIODE 5.5VWM 12VC SOD923

TVS DIODE 5.5VWM 12VC SOD923

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D5V0M1U2S9Q-7 1362093-D5V0M1U2S9Q-7 31-D5V0M1U2S9Q-7TR-ND D5V0M1U2S9Q-7
Product Name TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOD-923 SOD-923 SOD-923
Peak Pulse Power 108 watts 108 watts 108 watts 108 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data