TVS DIODE 4.5VWM 8.8V X1DFN10062
TVS DIODE 4.5VWM 8.8V X1DFN10062
TVS DIODE 4.5VWM 8.8V X1DFN10062
SURGE PROTECTION PP X1-DFN1006-2
SURGE PROTECTION PP X1-DFN1006-2
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 31-D4V5H1BS2LP-7BTR-ND | D4V5H1BS2LP-7B | D4V5H1BS2LP-7B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 0402 (1006 Metric) | X1-DFN1006-2 | |
| Peak Pulse Power | 528 watts | 528 watts | |
| VC | 8.8 volts | 8.8 volts |