DIODES Incorporated 12.5V TVS Protection Diode D5V0F6U8LP33-7

Description
TVS DIODE 5.5VWM 12.5V DFN3313-8 Product overview: D5V0F6U8LP33-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F6U8LP33-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5.5VWM 12.5V DFN3313-8 Product overview: D5V0F6U8LP33-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F6U8LP33-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.5V TVS Protection Diode - 144-D5V0F6U8LP33-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5V TVS Protection Diode
144-D5V0F6U8LP33-7
12.5V TVS Protection Diode 144-D5V0F6U8LP33-7
TVS DIODE 5.5VWM 12.5V DFN3313-8 Product overview: D5V0F6U8LP33-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F6U8LP33-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 12.5V DFN3313-8 Product overview: D5V0F6U8LP33-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0F6U8LP33-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D5V0F6U8LP33-7 - 801790-D5V0F6U8LP33-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0F6U8LP33-7
801790-D5V0F6U8LP33-7
TVS - TVS - Diodes - D5V0F6U8LP33-7 801790-D5V0F6U8LP33-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801790-D5V0F6U8LP33- 7 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Use For General Unidirectional Channels: 6 Voltage - Reverse Standoff (Typ): 5.5V (Maximum) Voltage - Breakdown (Min): 6V Current - Peak Pulse (10/1000μs): 2A (8/20μs) Power Line Protection: Yes Supplier Device Package: X1-DFN3313-8 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-XFDFN Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 12.5V Capacitance at Frequency: 0.5pF at 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 801790-D5V0F6U8LP33-7
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 6
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Voltage - Breakdown (Min): 6V
Current - Peak Pulse (10/1000μs): 2A (8/20μs)
Power Line Protection: Yes
Supplier Device Package: X1-DFN3313-8
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-XFDFN
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 12.5V
Capacitance at Frequency: 0.5pF at 1MHz

Buy Now
TVS Diodes - D5V0F6U8LP33-7DI-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN3313-8

12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN3313-8

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0F6U8LP33-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0F6U8LP33-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0F6U8LP33-7
TVS DIODE 5.5VWM 12.5V DFN3313-8

TVS DIODE 5.5VWM 12.5V DFN3313-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D5V0F6U8LP33-7 801790-D5V0F6U8LP33-7 D5V0F6U8LP33-7DI-ND D5V0F6U8LP33-7
Product Name 12.5V TVS Protection Diode TVS - TVS - Diodes - D5V0F6U8LP33-7 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) 8-XFDFN X1-DFN3313-8
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data