TVS DIODE 5VWM 20.6VC SOD323
TVS DIODE 5VWM 20.6VC SOD323
TVS DIODE 5VWM 20.6VC SOD323
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 31-DBLC05CIQ-7TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 350 watts |
| VC | 20.6 volts |