33V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount USM
33V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount USM
33V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount USM
TVS DIODE 12VWM 33VC USM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DF3D18FULFDKR-ND | DF3D18FU,LF |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT323; SC-70, SOT-323 | USM |
| Peak Pulse Power | 80 watts | 80 watts |