DIODES Incorporated 11.5V TVS Protection Diode D5V0H1U2LP1610-7

Description
TVS DIODE 5VWM 11.5V U-DFN1610-2 Product overview: D5V0H1U2LP1610-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0H1U2LP1610-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 11.5V U-DFN1610-2 Product overview: D5V0H1U2LP1610-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0H1U2LP1610-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11.5V TVS Protection Diode - 144-D5V0H1U2LP1610-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11.5V TVS Protection Diode
144-D5V0H1U2LP1610-7
11.5V TVS Protection Diode 144-D5V0H1U2LP1610-7
TVS DIODE 5VWM 11.5V U-DFN1610-2 Product overview: D5V0H1U2LP1610-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0H1U2LP1610-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 11.5V U-DFN1610-2 Product overview: D5V0H1U2LP1610-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0H1U2LP1610-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1005132-D5V0H1U2LP1610-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1005132-D5V0H1U2LP1610-7
Circuit Protection - TVS - Diodes 1005132-D5V0H1U2LP1610-7
Win Source Part Number: 1005132-D5V0H1U2LP16 10-7 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 11.5V Power Line Protection: No Capacitance @ Frequency: 800pF @ 1MHz Current - Peak Pulse (10/1000µs): 90A (8/20µs) Package / Case: 0603 (1610 Metric) Supplier Device Package: U-DFN1610-2 (Type B) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: D5V0H1U2LP1610-7DICT ,D5V0H1U2LP1610-7DID KR,D5V0H1U2LP1610-7- ND,D5V0H1U2LP1610-7D ITR Base Product Number: D5V0H1

Win Source Part Number: 1005132-D5V0H1U2LP1610-7
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 11.5V
Power Line Protection: No
Capacitance @ Frequency: 800pF @ 1MHz
Current - Peak Pulse (10/1000µs): 90A (8/20µs)
Package / Case: 0603 (1610 Metric)
Supplier Device Package: U-DFN1610-2 (Type B)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: D5V0H1U2LP1610-7DICT,D5V0H1U2LP1610-7DIDKR,D5V0H1U2LP1610-7-ND,D5V0H1U2LP1610-7DITR
Base Product Number: D5V0H1

Buy Now Datasheet
TVS Diodes - D5V0H1U2LP1610-7DICT-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

Buy Now Datasheet
TVS Diodes - D5V0H1U2LP1610-7DITR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

Buy Now Datasheet
TVS Diodes - D5V0H1U2LP1610-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

11.5V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)

Buy Now Datasheet
Tvs Diode, Unidir, 5V, U-Dfn1610 Rohs Compliant Diodes Inc. - 28AK9115 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 5V, U-Dfn1610 Rohs Compliant Diodes Inc.
28AK9115
Tvs Diode, Unidir, 5V, U-Dfn1610 Rohs Compliant Diodes Inc. 28AK9115
TVS DIODE, UNIDIR, 5V, U-DFN1610 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 5V, U-DFN1610 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0H1U2LP1610-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0H1U2LP1610-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0H1U2LP1610-7
TVS DIODE 5VWM 11.5V U-DFN1610-2

TVS DIODE 5VWM 11.5V U-DFN1610-2

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D5V0H1U2LP1610-7
TVS Diodes / ESD Suppressors D5V0H1U2LP1610-7
TVS Diodes / ESD Suppressors Surge Protection PP

TVS Diodes / ESD Suppressors Surge Protection PP

Buy Now Datasheet
TVS DIODE 5VWM 11.5V U-DFN1610-2

TVS DIODE 5VWM 11.5V U-DFN1610-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D5V0H1U2LP1610-7 1005132-D5V0H1U2LP1610-7 D5V0H1U2LP1610-7DICT-ND 28AK9115 D5V0H1U2LP1610-7 D5V0H1U2LP1610-7 D5V0H1U2LP1610-7
Product Name 11.5V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Tvs Diode, Unidir, 5V, U-Dfn1610 Rohs Compliant Diodes Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) 0603 (1610 Metric) 0603 (1610 Metric) U-DFN1610-2 (Type B) U-DFN1610-2 0603 (1610 Metric)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VC 11.5 volts 11.5 volts 11.5 volts 11.5 volts
Unlock Full Specs
to access all available technical data