DIODES Incorporated TVS Protection Diode D5V0L2B3W-7

Description
TVS DIODE 5VWM 14VC SOT323 Product overview: D5V0L2B3W-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L2B3W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5VWM 14VC SOT323 Product overview: D5V0L2B3W-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L2B3W-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-D5V0L2B3W-7
TVS Protection Diode 144-D5V0L2B3W-7
TVS DIODE 5VWM 14VC SOT323 Product overview: D5V0L2B3W-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L2B3W-7 can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 14VC SOT323 Product overview: D5V0L2B3W-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-D5V0L2B3W-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - D5V0L2B3W-7 - 1032273-D5V0L2B3W-7 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - D5V0L2B3W-7
1032273-D5V0L2B3W-7
TVS - TVS - Diodes - D5V0L2B3W-7 1032273-D5V0L2B3W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032273-D5V0L2B3W-7 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 2 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-323 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 6A (8/20μs) Power Dissipation - Pd: 84W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032273-D5V0L2B3W-7
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 2
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 6A (8/20μs)
Power Dissipation - Pd: 84W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - D5V0L2B3W-7DICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - D5V0L2B3W-7DITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
TVS Diodes - D5V0L2B3W-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - D5V0L2B3W-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
D5V0L2B3W-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes D5V0L2B3W-7
TVS DIODE 5VWM 14VC SOT323

TVS DIODE 5VWM 14VC SOT323

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
D5V0L2B3W-7
TVS Diodes / ESD Suppressors D5V0L2B3W-7
TVS Diodes / ESD Suppressors 2 CH TVS BI Array 5.0 Volts 84W 6A

TVS Diodes / ESD Suppressors 2 CH TVS BI Array 5.0 Volts 84W 6A

Buy Now Datasheet
Esd Protection Diode, Sot-323; Clamping Voltage Vc Max Diodes Inc. - 07AH3837 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Sot-323; Clamping Voltage Vc Max Diodes Inc.
07AH3837
Esd Protection Diode, Sot-323; Clamping Voltage Vc Max Diodes Inc. 07AH3837
ESD PROTECTION DIODE, SOT-323; Clamping Voltage Vc Max:14V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, SOT-323; Clamping Voltage Vc Max:14V; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:200mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - D5V0L2B3W-7 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
D5V0L2B3W-7
TVS Diodes D5V0L2B3W-7
TVS DIODE 5VWM 14VC SOT323

TVS DIODE 5VWM 14VC SOT323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-D5V0L2B3W-7 1032273-D5V0L2B3W-7 D5V0L2B3W-7DICT-ND D5V0L2B3W-7 D5V0L2B3W-7 07AH3837 D5V0L2B3W-7
Product Name TVS Protection Diode TVS - TVS - Diodes - D5V0L2B3W-7 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Esd Protection Diode, Sot-323; Clamping Voltage Vc Max Diodes Inc. TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SOT323; SOT-323 SOT323; SC-70, SOT-323 SOT323; SOT-323 SOT-323-3 SOT323; SC-70, SOT-323
Peak Pulse Power 84 watts 84 watts 84 watts 84 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data